Visual Sound, Inc. RS-232/422 Serial Converter (Full-Duplex) RU-SC2

Description
RDL, Radio Design Labs The RU-SC2 is the ideal choice in installations when two RS-232 devices requiring full-duplex communication are to be connected at a long distance. Connection to the RS-232 device is made on the front panel. The RS-422 input and output connections and power connections are made on the rear panel through full-size, clearly identified, barrier block terminals. Two RU-SC2s may be connected (using the RS-422 connections) at each end of 2-pair of long, balanced, twisted-pair line to permit feeding data between two RS-232 ports, thereby permitting serial communications over much greater distances than with conventional serial cables. Conversion RS-232 ~ RS-422 Serial Data Over Long Lines Rack-Mountable Convenience
Description
RDL, Radio Design Labs The RU-SC2 is the ideal choice in installations when two RS-232 devices requiring full-duplex communication are to be connected at a long distance. Connection to the RS-232 device is made on the front panel. The RS-422 input and output connections and power connections are made on the rear panel through full-size, clearly identified, barrier block terminals. Two RU-SC2s may be connected (using the RS-422 connections) at each end of 2-pair of long, balanced, twisted-pair line to permit feeding data between two RS-232 ports, thereby permitting serial communications over much greater distances than with conventional serial cables. Conversion RS-232 ~ RS-422 Serial Data Over Long Lines Rack-Mountable Convenience

Suppliers

Company
Product
Description
Supplier Links
RS-232/422 Serial Converter (Full-Duplex) - RU-SC2 - Visual Sound, Inc.
Broomall, PA, USA
RS-232/422 Serial Converter (Full-Duplex)
RU-SC2
RS-232/422 Serial Converter (Full-Duplex) RU-SC2
RDL, Radio Design Labs The RU-SC2 is the ideal choice in installations when two RS-232 devices requiring full-duplex communication are to be connected at a long distance. Connection to the RS-232 device is made on the front panel. The RS-422 input and output connections and power connections are made on the rear panel through full-size, clearly identified, barrier block terminals. Two RU-SC2s may be connected (using the RS-422 connections) at each end of 2-pair of long, balanced, twisted-pair line to permit feeding data between two RS-232 ports, thereby permitting serial communications over much greater distances than with conventional serial cables. Conversion RS-232 ~ RS-422 Serial Data Over Long Lines Rack-Mountable Convenience

RDL, Radio Design Labs

The RU-SC2 is the ideal choice in installations when two RS-232 devices requiring full-duplex communication are to be connected at a long distance. Connection to the RS-232 device is made on the front panel. The RS-422 input and output connections and power connections are made on the rear panel through full-size, clearly identified, barrier block terminals. Two RU-SC2s may be connected (using the RS-422 connections) at each end of 2-pair of long, balanced, twisted-pair line to permit feeding data between two RS-232 ports, thereby permitting serial communications over much greater distances than with conventional serial cables.

  • Conversion RS-232 ~ RS-422
  • Serial Data Over Long Lines
  • Rack-Mountable Convenience
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number RU-SC2
Product Name RS-232/422 Serial Converter (Full-Duplex)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-087-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers