Visual Sound, Inc. Studio Ribbon Microphone RSM-2

Description
Nady Systems, Inc. - Pro Audio This superior neoclassic studio ribbon microphone is designed for use in contemporary, state-of-the-art studios. *Unparalleled, uncompromised sound of a classic ribbon (velocity) mic. *Low tension 50 mm long, 2 micron thick aluminum ribbon design for characteristic "large, mellow" ribbon audio reproduction with smooth, natural extended low and high ends. *Unmatched fast, accurate transient response, ultra-high 165 dB SPL capability, and overall stunning realism. *Figure-8 audio directional (pickup) pattern for front and rear sides, extended sweet spots (as compared to large diaphragm condenser mics), slightly different frequency responses from front and rear, and increased off-axis high-frequency response on sides, with decreased treble and lower audio levels above and below on-axis. *Discrete volume control of separate sources possible with stereo mics setups (source in principal axis of mic and in off-axis null of the other). *Manufactured with the finest materials, machined housing, and advanced internal shock-mount construction for structural integrity and rugged reliability.
Description
Nady Systems, Inc. - Pro Audio This superior neoclassic studio ribbon microphone is designed for use in contemporary, state-of-the-art studios. *Unparalleled, uncompromised sound of a classic ribbon (velocity) mic. *Low tension 50 mm long, 2 micron thick aluminum ribbon design for characteristic "large, mellow" ribbon audio reproduction with smooth, natural extended low and high ends. *Unmatched fast, accurate transient response, ultra-high 165 dB SPL capability, and overall stunning realism. *Figure-8 audio directional (pickup) pattern for front and rear sides, extended sweet spots (as compared to large diaphragm condenser mics), slightly different frequency responses from front and rear, and increased off-axis high-frequency response on sides, with decreased treble and lower audio levels above and below on-axis. *Discrete volume control of separate sources possible with stereo mics setups (source in principal axis of mic and in off-axis null of the other). *Manufactured with the finest materials, machined housing, and advanced internal shock-mount construction for structural integrity and rugged reliability.

Suppliers

Company
Product
Description
Supplier Links
Studio Ribbon Microphone - RSM-2 - Visual Sound, Inc.
Broomall, PA, USA
Studio Ribbon Microphone
RSM-2
Studio Ribbon Microphone RSM-2
Nady Systems, Inc. - Pro Audio This superior neoclassic studio ribbon microphone is designed for use in contemporary, state-of-the-art studios. *Unparalleled, uncompromised sound of a classic ribbon (velocity) mic. *Low tension 50 mm long, 2 micron thick aluminum ribbon design for characteristic "large, mellow" ribbon audio reproduction with smooth, natural extended low and high ends. *Unmatched fast, accurate transient response, ultra-high 165 dB SPL capability, and overall stunning realism. *Figure-8 audio directional (pickup) pattern for front and rear sides, extended sweet spots (as compared to large diaphragm condenser mics), slightly different frequency responses from front and rear, and increased off-axis high-frequency response on sides, with decreased treble and lower audio levels above and below on-axis. *Discrete volume control of separate sources possible with stereo mics setups (source in principal axis of mic and in off-axis null of the other). *Manufactured with the finest materials, machined housing, and advanced internal shock-mount construction for structural integrity and rugged reliability.

Nady Systems, Inc. - Pro Audio

This superior neoclassic studio ribbon microphone is designed for use in contemporary, state-of-the-art studios.

*Unparalleled, uncompromised sound of a classic ribbon (velocity) mic. *Low tension 50 mm long, 2 micron thick aluminum ribbon design for characteristic "large, mellow" ribbon audio reproduction with smooth, natural extended low and high ends. *Unmatched fast, accurate transient response, ultra-high 165 dB SPL capability, and overall stunning realism. *Figure-8 audio directional (pickup) pattern for front and rear sides, extended sweet spots (as compared to large diaphragm condenser mics), slightly different frequency responses from front and rear, and increased off-axis high-frequency response on sides, with decreased treble and lower audio levels above and below on-axis. *Discrete volume control of separate sources possible with stereo mics setups (source in principal axis of mic and in off-axis null of the other). *Manufactured with the finest materials, machined housing, and advanced internal shock-mount construction for structural integrity and rugged reliability.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RSM-2
Product Name Studio Ribbon Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details