Visual Sound, Inc. Round speaker grill, 10" RSG

Description
Chief Steel construction (0.47"); flat black finish, rubber vibration dampening surround. Available 8", 10", 12", 15" and 18". CKW - Metal clamp kit for mounting speaker grills. (sold separately)
Description
Chief Steel construction (0.47"); flat black finish, rubber vibration dampening surround. Available 8", 10", 12", 15" and 18". CKW - Metal clamp kit for mounting speaker grills. (sold separately)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Round speaker grill, 10"
RSG
Round speaker grill, 10" RSG
Chief Steel construction (0.47"); flat black finish, rubber vibration dampening surround. Available 8", 10", 12", 15" and 18". CKW - Metal clamp kit for mounting speaker grills. (sold separately)

Chief

Steel construction (0.47"); flat black finish, rubber vibration dampening surround. Available 8", 10", 12", 15" and 18". CKW - Metal clamp kit for mounting speaker grills. (sold separately)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RSG
Product Name Round speaker grill, 10"
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7716991P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
Energy Power 12 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 35 to 120 Hz
Weight 12154.20 g (428.80 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details