Visual Sound, Inc. 4" FULL-RANGE OPEN-CEILING SPEAKER RS4-EZ

Description
SoundTube Entertainment, Inc. 4" FULL-RANGE OPEN-CEILING SPEAKER Included with every new RS4-EZ speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. Installation hardware, including hanging cables, snap-link, fast-adjusting cable clamps and wire ties, is packaged with each RS4-EZ speaker. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations. May be used in conjunction with RS801i Subwoofer for applications requiring additional bass.
Description
SoundTube Entertainment, Inc. 4" FULL-RANGE OPEN-CEILING SPEAKER Included with every new RS4-EZ speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. Installation hardware, including hanging cables, snap-link, fast-adjusting cable clamps and wire ties, is packaged with each RS4-EZ speaker. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations. May be used in conjunction with RS801i Subwoofer for applications requiring additional bass.

Suppliers

Company
Product
Description
Supplier Links
4
Broomall, PA, USA
4" FULL-RANGE OPEN-CEILING SPEAKER
RS4-EZ
4" FULL-RANGE OPEN-CEILING SPEAKER RS4-EZ
SoundTube Entertainment, Inc. 4" FULL-RANGE OPEN-CEILING SPEAKER Included with every new RS4-EZ speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. Installation hardware, including hanging cables, snap-link, fast-adjusting cable clamps and wire ties, is packaged with each RS4-EZ speaker. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations. May be used in conjunction with RS801i Subwoofer for applications requiring additional bass.

SoundTube Entertainment, Inc.

4" FULL-RANGE OPEN-CEILING SPEAKER

  • Included with every new RS4-EZ speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist.
  • Installation hardware, including hanging cables, snap-link, fast-adjusting cable clamps and wire ties, is packaged with each RS4-EZ speaker.
  • New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning.
  • 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct.
  • High-frequency driver protection with automatic reset.
  • Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations.
  • May be used in conjunction with RS801i Subwoofer for applications requiring additional bass.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RS4-EZ
Product Name 4" FULL-RANGE OPEN-CEILING SPEAKER
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 3643290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.12 inch (130 mm)
View Details
Car Audio, Full Range Speaker - SC55 - Boston Acoustics, Inc.
Specs
Nominal Power 50 to 150 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Speakers - 458-PSS-20N08SM-YTRQTR-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 850 Hz
View Details