Visual Sound, Inc. PA Monitor Speaker RS15M

Description
Samson Technologies Corp. The Resound RS15M is the perfect monitor choice for larger applications for higher SPL's and its classic upright wedge cabinet design allowing for better off axis coverage. *High powered pro-style wedge monitor *Heavy duty 15" Low Frequency Driver *1" Throat Horn, 44mm Compression Driver *Dual-Port Tuned Enclosure *Dual 1/4" and Speakon® Connections *225 W @ 8 Ohms.
Description
Samson Technologies Corp. The Resound RS15M is the perfect monitor choice for larger applications for higher SPL's and its classic upright wedge cabinet design allowing for better off axis coverage. *High powered pro-style wedge monitor *Heavy duty 15" Low Frequency Driver *1" Throat Horn, 44mm Compression Driver *Dual-Port Tuned Enclosure *Dual 1/4" and Speakon® Connections *225 W @ 8 Ohms.

Suppliers

Company
Product
Description
Supplier Links
PA Monitor Speaker - RS15M - Visual Sound, Inc.
Broomall, PA, USA
PA Monitor Speaker
RS15M
PA Monitor Speaker RS15M
Samson Technologies Corp. The Resound RS15M is the perfect monitor choice for larger applications for higher SPL's and its classic upright wedge cabinet design allowing for better off axis coverage. *High powered pro-style wedge monitor *Heavy duty 15" Low Frequency Driver *1" Throat Horn, 44mm Compression Driver *Dual-Port Tuned Enclosure *Dual 1/4" and Speakon® Connections *225 W @ 8 Ohms.

Samson Technologies Corp.

The Resound RS15M is the perfect monitor choice for larger applications for higher SPL's and its classic upright wedge cabinet design allowing for better off axis coverage. *High powered pro-style wedge monitor *Heavy duty 15" Low Frequency Driver *1" Throat Horn, 44mm Compression Driver *Dual-Port Tuned Enclosure *Dual 1/4" and Speakon® Connections *225 W @ 8 Ohms.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RS15M
Product Name PA Monitor Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 25000 Hz
Size 4.11 inch (105 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details