Visual Sound, Inc. Grille-12in Speaker, Aluminum, Screw Mount, 16.625in Dia, White RS12-AW

Description
Lowell Manufacturing Company RS12-AW: round aluminum ceiling grille, 16.625" dia., 8 screws. Mounts 12" speaker (except 12Q250) to backbox CP1210 or XCP1210. White.
Description
Lowell Manufacturing Company RS12-AW: round aluminum ceiling grille, 16.625" dia., 8 screws. Mounts 12" speaker (except 12Q250) to backbox CP1210 or XCP1210. White.

Suppliers

Company
Product
Description
Supplier Links
Grille-12in Speaker, Aluminum, Screw Mount, 16.625in Dia, White - RS12-AW - Visual Sound, Inc.
Broomall, PA, USA
Grille-12in Speaker, Aluminum, Screw Mount, 16.625in Dia, White
RS12-AW
Grille-12in Speaker, Aluminum, Screw Mount, 16.625in Dia, White RS12-AW
Lowell Manufacturing Company RS12-AW: round aluminum ceiling grille, 16.625" dia., 8 screws. Mounts 12" speaker (except 12Q250) to backbox CP1210 or XCP1210. White.

Lowell Manufacturing Company

RS12-AW: round aluminum ceiling grille, 16.625" dia., 8 screws. Mounts 12" speaker (except 12Q250) to backbox CP1210 or XCP1210. White.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RS12-AW
Product Name Grille-12in Speaker, Aluminum, Screw Mount, 16.625in Dia, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526920 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 76 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details