Sennheiser Electronic Corp.
Wireless headphones come in many shapes and sizes but few offer better home theater performance than the RS 170. This wireless headphone system is made up of a pair of wireless headphones (HDR 170) and a multi-purpose transmitter (TX 170) which also functions as an 'easy-charge' cradle and docking station. The RS 170 also features a Dynamic Bass Boost and Surround Sound simulation mode for edge-of-your-seat excitement with your favorite music and movies! The RS 170 utilizes KLEER's uncompressed digital wireless audio transmission (it sounds wired!), offering a range of up to 260 feet, audiophile-grade sound and reception to four optional pairs of Sennheiser KLEER headphones. Never fuss with tuning again thanks to automatic, interference-free pairing between the headphone and transmitter. An exceptionally detailed, full-bodied sound reproduction is pumped into the listeners ears, filling the sealed, private earcups with liquid smooth audio. The headphones' leatherette earpads and headband cushions deliver outstanding comfort while their closed, around-the-ear design prevents sound leakage. In a high-definition age, this one is a must-have.
KLEER uncompressed audio transmission for interference free reception
Selectable Dynamic Bass Boost delivers deep, slamming bass response on demand
Selectable Surround Sound simulation provides immersing depth for a state-of-the-art movie theater experience
Multi-purpose transmitter - Also functions as 'easy-charge' cradle and docking station
Multi-receiver mode- Up to 4 Sennheiser KLEER headphones listening to the same source
Audiophile-level transducer systems with powerful neodymium magnets for clear and detailed audio reproduction
Leatherette earpads and headband cushions for outstanding comfort
No complex set-up required - Just plug into the analog audio outputs on your audio source!
KLEER technology will not interfere with wireless networks or other 2.4 gHz devices
2 year warranty
Delivery Includes
HDR 170 headphone (receiver)
TX 170 (transmitter/chargin
g station)
Multi-country AC wall adapter
Detachable audio cable
Audio cable
1/8 inch to RCA and 1/4 inch audio adapter
(2) AAA NiMH rechargeable batteries
Instruction manual
Sennheiser Electronic Corp.
Wireless headphones come in many shapes and sizes but few offer better home theater performance than the RS 170.
This wireless headphone system is made up of a pair of wireless headphones (HDR 170) and a multi-purpose transmitter (TX 170) which also functions as an 'easy-charge' cradle and docking station. The RS 170 also features a Dynamic Bass Boost and Surround Sound simulation mode for edge-of-your-seat excitement with your favorite music and
movies! The RS 170 utilizes KLEER's uncompressed digital wireless audio transmission (it sounds wired!), offering a range of up to 260 feet, audiophile-grade sound and reception to four optional pairs of Sennheiser KLEER headphones. Never fuss with tuning again thanks to automatic, interference-free pairing between the headphone and transmitter.
An exceptionally detailed, full-bodied sound reproduction is pumped into the listeners ears, filling the sealed, private earcups with liquid smooth audio. The headphones' leatherette earpads and headband cushions deliver outstanding comfort while their closed, around-the-ear design prevents sound leakage.
In a high-definition age, this one is a must-have.
- KLEER uncompressed audio transmission for interference free reception
- Selectable Dynamic Bass Boost delivers deep, slamming bass response on demand
- Selectable Surround Sound simulation provides immersing depth for a state-of-the-art movie theater experience
- Multi-purpose transmitter - Also functions as 'easy-charge' cradle and docking station
- Multi-receiver mode- Up to 4 Sennheiser KLEER headphones listening to the same source
- Audiophile-level transducer systems with powerful neodymium magnets for clear and detailed audio reproduction
- Leatherette earpads and headband cushions for outstanding comfort
- No complex set-up required - Just plug into the analog audio outputs on your audio source!
- KLEER technology will not interfere with wireless networks or other 2.4 gHz devices
- 2 year warranty
- Delivery Includes
- HDR 170 headphone (receiver)
- TX 170 (transmitter/charging station)
- Multi-country AC wall adapter
- Detachable audio cable
- Audio cable
- 1/8 inch to RCA and 1/4 inch audio adapter
- (2) AAA NiMH rechargeable batteries
- Instruction manual