Sennheiser Electronic Corp.
The RS 160 combines the best wireless audio quality with a truly versatile compact transmitter for listening at home, on-the-go or at the office. This wireless headphone system consists of a pair of wireless headphones (HDR 160) and a compact transmitter (TX 160) which runs on AC or battery power to best accommodate your application. The transmitter's compact size makes it a natural selection for automotive installs or in dentist/doctor's offices. The RS 160 utilizes KLEER's uncompressed digital wireless audio transmission (it sounds wired!), offering a range of up to 60 feet, audiophile-grade sound and reception to four optional pairs of Sennheiser KLEER headphones. Never fuss with tuning again thanks to automatic, interference-free pairing between the headphone and transmitter. The headphones' leatherette earpads and headband cushions provide outstanding comfort while their closed, around-the-ear design prevents sound leakage. This headphone has it all.
KLEER uncompressed audio transmission for interference free reception
Audiophile-level transducer systems with powerful neodymium magnets for clear and detailed audio reproduction
Compact, portable transmitter - also runs on battery power
Multi-receiver mode- Up to 4 Sennheiser KLEER headphones listening to the same source
Digital volume control with mute function
Leatherette earpads and headband cushions for outstanding comfort
No complex set-up required - Just plug into the analog audio outputs on your audio source!
KLEER technology will not interfere with wireless networks or other 2.4 gHz devices
2 year warranty
Delivery Includes
HDR 160 headphone (receiver)
TX 160 (transmitter)
Multi-country AC wall adapter
Headphone charging cable
Detachable audio cable with 1/8 inch connectors
(2) AAA NiMH rechargeable batteries
Instruction manual
Sennheiser Electronic Corp.
The RS 160 combines the best wireless audio quality with a truly versatile compact transmitter for listening at home, on-the-go or at the office.
This wireless headphone system consists of a pair of wireless headphones (HDR 160) and a compact transmitter (TX 160) which runs on AC or battery power to best accommodate your application. The transmitter's compact size makes it a natural selection for automotive installs or in dentist/doctor's offices. The RS 160 utilizes KLEER's uncompressed digital wireless audio transmission (it sounds wired!), offering a range of up to 60 feet, audiophile-grade sound and reception to four optional pairs of Sennheiser KLEER headphones. Never fuss with tuning again thanks to automatic, interference-free pairing between the headphone and transmitter.
The headphones' leatherette earpads and headband cushions provide outstanding comfort while their closed, around-the-ear design prevents sound leakage.
This headphone has it all.
- KLEER uncompressed audio transmission for interference free reception
- Audiophile-level transducer systems with powerful neodymium magnets for clear and detailed audio reproduction
- Compact, portable transmitter - also runs on battery power
- Multi-receiver mode- Up to 4 Sennheiser KLEER headphones listening to the same source
- Digital volume control with mute function
- Leatherette earpads and headband cushions for outstanding comfort
- No complex set-up required - Just plug into the analog audio outputs on your audio source!
- KLEER technology will not interfere with wireless networks or other 2.4 gHz devices
- 2 year warranty
- Delivery Includes
- HDR 160 headphone (receiver)
- TX 160 (transmitter)
- Multi-country AC wall adapter
- Headphone charging cable
- Detachable audio cable with 1/8 inch connectors
- (2) AAA NiMH rechargeable batteries
- Instruction manual