Christie
Christie's RPMSP-D132U rear projection module features the latest in SXGA+ DLP® display technology for exceptional color and brightness uniformity performance, high contrast, and superior long term reliability. The Christie RPMSP-D132U projection engine is your high performance choice for 1-chip DLP® projection electronics at SXGA+ resolution. With a wide range of high performance "tiling" lenses this projector is ideally suited to retrofit older rear screen systems and structures, supplied by Christie or by other manufacturers. Added automatic features ensure consistent color and brightness uniformity across the entire wall - ensuring automatic recalibration after any type of service adjustment.
High brightness system for improved image clarity
Outstanding image quality and 24/7 operation in precise, life-like vibrant colors - 1-chip DLP® technology
Ultra-high contrast ratios for superior image clarity and performance
Long-life lamps - Up to 10,000 hrs @ 120W, Up to 8000 hrs @ 132W
Dual redundant hot-swap variable power lamps - No downtime or stoppage while lamp is replaced, wall continues to function as lamp is replaced
Widest range of lenses in the industry for 1-chip DLP® control room products - greater flexibility in retrofitting existing structures - "tiling" lenses - 0.69:1, 0.82:1, 0.85:1, 1.2:1, 1.75:1 available upon special request
Air-bearing color wheel with 50,000 hours MTBF for long life and reduced maintenance
Christie
Christie's RPMSP-D132U rear projection module features the latest in SXGA+ DLP® display technology for exceptional color and brightness uniformity performance, high contrast, and superior long term reliability.
The Christie RPMSP-D132U projection engine is your high performance choice for 1-chip DLP® projection electronics at SXGA+ resolution. With a wide range of high performance "tiling" lenses this projector is ideally suited to retrofit older rear screen systems and structures, supplied by Christie or by other manufacturers. Added automatic features ensure consistent color and brightness uniformity across the entire wall - ensuring automatic recalibration after any type of service adjustment.
- High brightness system for improved image clarity
- Outstanding image quality and 24/7 operation in precise, life-like vibrant colors - 1-chip DLP® technology
- Ultra-high contrast ratios for superior image clarity and performance
- Long-life lamps - Up to 10,000 hrs @ 120W, Up to 8000 hrs @ 132W
- Dual redundant hot-swap variable power lamps - No downtime or stoppage while lamp is replaced, wall continues to function as lamp is replaced
- Widest range of lenses in the industry for 1-chip DLP® control room products - greater flexibility in retrofitting existing structures - "tiling" lenses - 0.69:1, 0.82:1, 0.85:1, 1.2:1, 1.75:1 available upon special request
- Air-bearing color wheel with 50,000 hours MTBF for long life and reduced maintenance