Christie
The most compact in its class, this award-winning, dual mercury lamp platform provides the high-performance and feature-rich standards you expect in all Christie products. We continue to deliver brightness, versatility, reliability and affordability in this latest addition to the Christie family of display solutions. Rounding out the offering with five more projectors, in WXGA and WUXGA resolutions, the M Series can now be used in those applications where a wide aspect ratio is required. The Roadster WU12K-M, designed with stagers in mind offers high efficiency and low cost of ownership by drawing a maximum power of 1320W giving you full brightness while using less power.
WUXGA resolution (1920 x 1200)
10,500 ANSI lumens (11,550 center lumens)
Variable contrast ratio of 2500-10,000:1 using dynamic iris (full on, full off) / 650:1 ANSI for crisp, detailed images
At maximum brightness (10,500 ANSI lumens), the projector draws a maximum power of 1320W
Smallest chasis in its class
Dual Mercury lamps (350W)
Comprehensive Color Adjustment (CCA)
Embedded Christie Twist Image Warping
Edge-Blending
Dust sealed engine, filter-free design
Intelligent Lens System (ILS) for zoom, focus, horizontal and vertical offset
Multi-windowing and screen processing (up to a 3x3 array)
Dynamic Iris
Rigging/stacking frame included
Motorized yellow notch filter
Christie
The most compact in its class, this award-winning, dual mercury lamp platform provides the high-performance and feature-rich standards you expect in all Christie products. We continue to deliver brightness, versatility, reliability and affordability in this latest addition to the Christie family of display solutions.
Rounding out the offering with five more projectors, in WXGA and WUXGA resolutions, the M Series can now be used in those applications where a wide aspect ratio is required.
The Roadster WU12K-M, designed with stagers in mind offers high efficiency and low cost of ownership by drawing a maximum power of 1320W giving you full brightness while using less power.
- WUXGA resolution (1920 x 1200)
- 10,500 ANSI lumens (11,550 center lumens)
- Variable contrast ratio of 2500-10,000:1 using dynamic iris (full on, full off) / 650:1 ANSI for crisp, detailed images
- At maximum brightness (10,500 ANSI lumens), the projector draws a maximum power of 1320W
- Smallest chasis in its class
- Dual Mercury lamps (350W)
- Comprehensive Color Adjustment (CCA)
- Embedded Christie Twist Image Warping
- Edge-Blending
- Dust sealed engine, filter-free design
- Intelligent Lens System (ILS) for zoom, focus, horizontal and vertical offset
- Multi-windowing and screen processing (up to a 3x3 array)
- Dynamic Iris
- Rigging/stacking frame included
- Motorized yellow notch filter