Visual Sound, Inc. SXGA+ 20000 Lumen DLP™ Digital Projector Roadster S+20K

Description
Christie Featuring a Xenon illumination system, Digital Black Level Adjustment and LiteLOC™ light output control, Roadster S+20K offers big, bright, edge-blended images. For pure power, knock-out brightness and a compact, purpose-built package, the Christie Roadster S+20K is the de facto standard for rental/staging. With 20,000 ANSI lumens, DLP™ technology, and purpose-built features meant for the world of Rental/Staging, fly, rig, stack, ship it - use the Christie Roadster S+20K again and again. With customer replaceable bulbs, the highest contrast, DLP™ technology, a standard Dual SD/HD-SDI module and a compact form factor - the Christie Roadster S+20K is ideal for executive briefing rooms, conference centers, concerts, tradeshows, auditoriums and Houses of Worship. Featuring a Xenon illumination system, Digital Black Level Adjustment and LiteLOC™ light output control - you'll get big, bright, edge-blended images from the smallest form factor available at greater than 20,000 ANSI lumens. The size and efficiency of the Roadster S+20K is beyond comparison! Christie Roadster S+20K - easy to install, easy to use, easy to maintain. 20,000 ANSI lumens SXGA+ 1400 x 1050 resolution 1800:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites All new 10-bit image processing providing broader color spectrum and wider input signal compatibility Built-in stacking and rigging Xenon Bubble lamp system providing photo-realistic color with the ability to edge-blend and tile images Widest source compatibility and has built-in Ethernet networking for full compatibility with ChristieNET™, ChristieNET™ WAVE and ChristieNET™ WAVE-DVD for total projector monitoring, control and wireless image capabilities.
Description
Christie Featuring a Xenon illumination system, Digital Black Level Adjustment and LiteLOC™ light output control, Roadster S+20K offers big, bright, edge-blended images. For pure power, knock-out brightness and a compact, purpose-built package, the Christie Roadster S+20K is the de facto standard for rental/staging. With 20,000 ANSI lumens, DLP™ technology, and purpose-built features meant for the world of Rental/Staging, fly, rig, stack, ship it - use the Christie Roadster S+20K again and again. With customer replaceable bulbs, the highest contrast, DLP™ technology, a standard Dual SD/HD-SDI module and a compact form factor - the Christie Roadster S+20K is ideal for executive briefing rooms, conference centers, concerts, tradeshows, auditoriums and Houses of Worship. Featuring a Xenon illumination system, Digital Black Level Adjustment and LiteLOC™ light output control - you'll get big, bright, edge-blended images from the smallest form factor available at greater than 20,000 ANSI lumens. The size and efficiency of the Roadster S+20K is beyond comparison! Christie Roadster S+20K - easy to install, easy to use, easy to maintain. 20,000 ANSI lumens SXGA+ 1400 x 1050 resolution 1800:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites All new 10-bit image processing providing broader color spectrum and wider input signal compatibility Built-in stacking and rigging Xenon Bubble lamp system providing photo-realistic color with the ability to edge-blend and tile images Widest source compatibility and has built-in Ethernet networking for full compatibility with ChristieNET™, ChristieNET™ WAVE and ChristieNET™ WAVE-DVD for total projector monitoring, control and wireless image capabilities.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
SXGA+ 20000 Lumen DLP™ Digital Projector
Roadster S+20K
SXGA+ 20000 Lumen DLP™ Digital Projector Roadster S+20K
Christie Featuring a Xenon illumination system, Digital Black Level Adjustment and LiteLOC™ light output control, Roadster S+20K offers big, bright, edge-blended images. For pure power, knock-out brightness and a compact, purpose-built package, the Christie Roadster S+20K is the de facto standard for rental/staging. With 20,000 ANSI lumens, DLP™ technology, and purpose-built features meant for the world of Rental/Staging, fly, rig, stack, ship it - use the Christie Roadster S+20K again and again. With customer replaceable bulbs, the highest contrast, DLP™ technology, a standard Dual SD/HD-SDI module and a compact form factor - the Christie Roadster S+20K is ideal for executive briefing rooms, conference centers, concerts, tradeshows, auditoriums and Houses of Worship. Featuring a Xenon illumination system, Digital Black Level Adjustment and LiteLOC™ light output control - you'll get big, bright, edge-blended images from the smallest form factor available at greater than 20,000 ANSI lumens. The size and efficiency of the Roadster S+20K is beyond comparison! Christie Roadster S+20K - easy to install, easy to use, easy to maintain. 20,000 ANSI lumens SXGA+ 1400 x 1050 resolution 1800:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites All new 10-bit image processing providing broader color spectrum and wider input signal compatibility Built-in stacking and rigging Xenon Bubble lamp system providing photo-realistic color with the ability to edge-blend and tile images Widest source compatibility and has built-in Ethernet networking for full compatibility with ChristieNET™, ChristieNET™ WAVE and ChristieNET™ WAVE-DVD for total projector monitoring, control and wireless image capabilities.

Christie

Featuring a Xenon illumination system, Digital Black Level Adjustment and LiteLOC™ light output control, Roadster S+20K offers big, bright, edge-blended images.

For pure power, knock-out brightness and a compact, purpose-built package, the Christie Roadster S+20K is the de facto standard for rental/staging.
With 20,000 ANSI lumens, DLP™ technology, and purpose-built features meant for the world of Rental/Staging, fly, rig, stack, ship it - use the Christie Roadster S+20K again and again. With customer replaceable bulbs, the highest contrast, DLP™ technology, a standard Dual SD/HD-SDI module and a compact form factor - the Christie Roadster S+20K is ideal for executive briefing rooms, conference centers, concerts, tradeshows, auditoriums and Houses of Worship.
Featuring a Xenon illumination system, Digital Black Level Adjustment and LiteLOC™ light output control - you'll get big, bright, edge-blended images from the smallest form factor available at greater than 20,000 ANSI lumens. The size and efficiency of the Roadster S+20K is beyond comparison! Christie Roadster S+20K - easy to install, easy to use, easy to maintain.

  • 20,000 ANSI lumens
  • SXGA+ 1400 x 1050 resolution
  • 1800:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites
  • All new 10-bit image processing providing broader color spectrum and wider input signal compatibility
  • Built-in stacking and rigging
  • Xenon Bubble lamp system providing photo-realistic color with the ability to edge-blend and tile images
  • Widest source compatibility and has built-in Ethernet networking for full compatibility with ChristieNET™, ChristieNET™ WAVE and ChristieNET™ WAVE-DVD for total projector monitoring, control and wireless image capabilities.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projectors
Product Number Roadster S+20K
Product Name SXGA+ 20000 Lumen DLP™ Digital Projector
Unlock Full Specs
to access all available technical data

Similar Products