Christie
The Christie Roadster HD18K HD DLP digital projector offers high resolution, crisp images from 10-bit processing combined with an HD platform.
The Christie HD Series offers the broadest range of the brightest native HD resolution projectors -- bar none. Lighter, lower power consumption and 10% brighter than the competition -- Christie is HD resolution done right.
The Christie Roadster HD18K HD DLP digital projector offers high resolution, crisp images from 10-bit processing combined with an HD platform -- the next level of unparalleled presentation power.
This native HD resolution 3-chip DLP 17,500 lumen digital projector utilizes Xenon illumination -- the pinnacle of image color accuracy and adjustability in easy to use, flexible packages.
The Christie Roadster HD18K 1920 x 1080 native resolution and a variable contrast ratio of 1600-2000:1 for crisp, detailed images. Next generation DLP technology, high-quality optics and proven 10-bit image processing deliver exceptional image quality. The Roadster HD18K features high-quality lenses specifically designed to increase image sharpness and provide manual contrast adjustment for impeccable control over your images. This model also features standard built-in edge-blending, two HD input channels that will also allow 4:4:4 signals, digital dark level adjustment, Intelligent Lens System on zoom and focus, and DMX 512 communication capabilities.
The Christie HD Series -- the brightest, clearest HD imaging available in the world.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | Roadster HD18K |
| Product Name | 1080 HD High Definition DLP Digital Projector |