Christie
The Christie HD Series offers the broadest range of the brightest native HD resolution projectors -- bar none. Lighter, lower power consumption and 10% brighter than the competition -- Christie is HD resolution done right. The Christie Roadster HD12K offers high resolution, crisp images from 10-bit processing combined with an HD platform -- the next level of unparalleled presentation power.The first-ever native HD resolution 3-chip DLP 12,000 lumen digital projector utilizes Xenon illumination -- the pinnacle of image color accuracy and adjustability in easy to use, flexible packages. The Christie Roadster HD12K 1920 x 1080 native resolution and a variable contrast ratio of 1600-2000:1 for crisp, detailed images. Next generation DLP technology, high-quality optics and proven 10-bit image processing deliver exceptional image quality. The Roadster HD12K features high-quality lenses specifically designed to increase image sharpness and provide manual contrast adjustment for impeccable control over your images. This model also features standard built-in edge-blending, two HD input channels that will also allow 4:4:4 signals, digital dark level adjustment, Intelligent Lens System on zoom and focus, and DMX 512 communication capabilities. The Christie HD Series -- the brightest, clearest HD imaging available in the world.
True HD native resolution (1920 x 1080)
12,000 ANSI lumens
1600-2000:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites
True 10-bit image processing offers high-bandwidth signal processing
Built-in stacking and rigging
Xenon Bubble lamp system provides repeatability of photo-realistic colors and ability to accurately color-match images
2 High Definition input channels that allow 4:4:4 HD signals
DMX 512 communication capabilities
Christie
The Christie HD Series offers the broadest range of the brightest native HD resolution projectors -- bar none. Lighter, lower power consumption and 10% brighter than the competition -- Christie is HD resolution done right.
The Christie Roadster HD12K offers high resolution, crisp images from 10-bit processing combined with an HD platform -- the next level of unparalleled presentation power.The first-ever native HD resolution 3-chip DLP 12,000 lumen digital projector utilizes Xenon illumination -- the pinnacle of image color accuracy and adjustability in easy to use, flexible packages.
The Christie Roadster HD12K 1920 x 1080 native resolution and a variable contrast ratio of 1600-2000:1 for crisp, detailed images. Next generation DLP technology, high-quality optics and proven 10-bit image processing deliver exceptional image quality. The Roadster HD12K features high-quality lenses specifically designed to increase image sharpness and provide manual contrast adjustment for impeccable control over your images. This model also features standard built-in edge-blending, two HD input channels that will also allow 4:4:4 signals, digital dark level adjustment, Intelligent Lens System on zoom and focus, and DMX 512 communication capabilities.
The Christie HD Series -- the brightest, clearest HD imaging available in the world.
- True HD native resolution (1920 x 1080)
- 12,000 ANSI lumens
- 1600-2000:1 contrast ratio enabling highly enhanced image detail, with blacker blacks and whiter whites
- True 10-bit image processing offers high-bandwidth signal processing
- Built-in stacking and rigging
- Xenon Bubble lamp system provides repeatability of photo-realistic colors and ability to accurately color-match images
- 2 High Definition input channels that allow 4:4:4 HD signals
- DMX 512 communication capabilities