Visual Sound, Inc. 20.1" LCD, dual HD/SD-SDI inputs with loop through, 16:10 Screen, 1680x1050 Resolution, 16.7m colors RMT-200-HD

Description
Wohler Technologies The RMT-200-HD is designed for a wide range where format flexibility and form factor are key. This monitor is excellent for studio, MCR, Edit suites, ENG & OB production environments. This unit supports all formats of HD/SD-SDI, HDMI, VGA & DVI, composite, Y/C & component video inputs. By employing a 1680 x 1050 TFT/LCD screen, a perfect medium is reached in the scaling and interpolation process, providing superb imaging regardless of video format. This light and nimble monitor comes with a plethora of in-monitor display features including IMD, Tally, timecode, 4 channels of level metering, format display, and area title safe. The RM-200-HD also provides a host of audio tools including level metering and built-in speaker monitoring of its dual stereo analog inputs or SDI embedded audio.
Description
Wohler Technologies The RMT-200-HD is designed for a wide range where format flexibility and form factor are key. This monitor is excellent for studio, MCR, Edit suites, ENG & OB production environments. This unit supports all formats of HD/SD-SDI, HDMI, VGA & DVI, composite, Y/C & component video inputs. By employing a 1680 x 1050 TFT/LCD screen, a perfect medium is reached in the scaling and interpolation process, providing superb imaging regardless of video format. This light and nimble monitor comes with a plethora of in-monitor display features including IMD, Tally, timecode, 4 channels of level metering, format display, and area title safe. The RM-200-HD also provides a host of audio tools including level metering and built-in speaker monitoring of its dual stereo analog inputs or SDI embedded audio.

Suppliers

Company
Product
Description
Supplier Links
20.1
Broomall, PA, USA
20.1" LCD, dual HD/SD-SDI inputs with loop through, 16:10 Screen, 1680x1050 Resolution, 16.7m colors
RMT-200-HD
20.1" LCD, dual HD/SD-SDI inputs with loop through, 16:10 Screen, 1680x1050 Resolution, 16.7m colors RMT-200-HD
Wohler Technologies The RMT-200-HD is designed for a wide range where format flexibility and form factor are key. This monitor is excellent for studio, MCR, Edit suites, ENG & OB production environments. This unit supports all formats of HD/SD-SDI, HDMI, VGA & DVI, composite, Y/C & component video inputs. By employing a 1680 x 1050 TFT/LCD screen, a perfect medium is reached in the scaling and interpolation process, providing superb imaging regardless of video format. This light and nimble monitor comes with a plethora of in-monitor display features including IMD, Tally, timecode, 4 channels of level metering, format display, and area title safe. The RM-200-HD also provides a host of audio tools including level metering and built-in speaker monitoring of its dual stereo analog inputs or SDI embedded audio.

Wohler Technologies

The RMT-200-HD is designed for a wide range where format flexibility and form factor are key. This monitor is excellent for studio, MCR, Edit suites, ENG & OB production environments. This unit supports all formats of HD/SD-SDI, HDMI, VGA & DVI, composite, Y/C & component video inputs. By employing a 1680 x 1050 TFT/LCD screen, a perfect medium is reached in the scaling and interpolation process, providing superb imaging regardless of video format. This light and nimble monitor comes with a plethora of in-monitor display features including IMD, Tally, timecode, 4 channels of level metering, format display, and area title safe. The RM-200-HD also provides a host of audio tools including level metering and built-in speaker monitoring of its dual stereo analog inputs or SDI embedded audio.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number RMT-200-HD
Product Name 20.1" LCD, dual HD/SD-SDI inputs with loop through, 16:10 Screen, 1680x1050 Resolution, 16.7m colors
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711495 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
8
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Express Plus Series Industrial LCD Display - EXP1910-PL - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details