Visual Sound, Inc. Voice-Range horn system RMG200A

Description
Community Professional Loudspeakers The RMG200A is a complete horn/driver system designed for use in stand-alone voice-range sound reinforcement and announcement / signaling applications. The RMG200A provides focused, high output sound projection, with predictable performance and exceptional long-term durability. The horn portion of the assembly is a handcrafted one-piece waveguide, precision molded in hand-laminated, fiber-reinforced fiberglass for optimum performance. With substantial fiberglass layering and integral throat and driver flange construction, the horn is built to withstand substantial torque loads. The inherent strength and rigidity of the fiberglass construction enhances sonic efficiency by preventing sound energy loss, as well as providing inherently weatherproof fabrication. The compression driver is a high output, high sensitivity loudspeaker that is configured with the diaphragm facing forward, isolating the voice coil and magnetic structure from the environment. The one-piece, non-metallic diaphragm/suspension offers exceptional resistance to the effects of humidity, dust, and corrosive atmospheres. The large area, low compression phase plug loading and large magnet structure exhibits extremely low distortion at high outputs while maintaining high efficiency and low power compression. A fiberglass rear cover protects the driver and transformer from the effects of weather and corrosion. There is a five-year warranty against manufacturing defects on all components of the system.
Description
Community Professional Loudspeakers The RMG200A is a complete horn/driver system designed for use in stand-alone voice-range sound reinforcement and announcement / signaling applications. The RMG200A provides focused, high output sound projection, with predictable performance and exceptional long-term durability. The horn portion of the assembly is a handcrafted one-piece waveguide, precision molded in hand-laminated, fiber-reinforced fiberglass for optimum performance. With substantial fiberglass layering and integral throat and driver flange construction, the horn is built to withstand substantial torque loads. The inherent strength and rigidity of the fiberglass construction enhances sonic efficiency by preventing sound energy loss, as well as providing inherently weatherproof fabrication. The compression driver is a high output, high sensitivity loudspeaker that is configured with the diaphragm facing forward, isolating the voice coil and magnetic structure from the environment. The one-piece, non-metallic diaphragm/suspension offers exceptional resistance to the effects of humidity, dust, and corrosive atmospheres. The large area, low compression phase plug loading and large magnet structure exhibits extremely low distortion at high outputs while maintaining high efficiency and low power compression. A fiberglass rear cover protects the driver and transformer from the effects of weather and corrosion. There is a five-year warranty against manufacturing defects on all components of the system.

Suppliers

Company
Product
Description
Supplier Links
Voice-Range horn system - RMG200A - Visual Sound, Inc.
Broomall, PA, USA
Voice-Range horn system
RMG200A
Voice-Range horn system RMG200A
Community Professional Loudspeakers The RMG200A is a complete horn/driver system designed for use in stand-alone voice-range sound reinforcement and announcement / signaling applications. The RMG200A provides focused, high output sound projection, with predictable performance and exceptional long-term durability. The horn portion of the assembly is a handcrafted one-piece waveguide, precision molded in hand-laminated, fiber-reinforced fiberglass for optimum performance. With substantial fiberglass layering and integral throat and driver flange construction, the horn is built to withstand substantial torque loads. The inherent strength and rigidity of the fiberglass construction enhances sonic efficiency by preventing sound energy loss, as well as providing inherently weatherproof fabrication. The compression driver is a high output, high sensitivity loudspeaker that is configured with the diaphragm facing forward, isolating the voice coil and magnetic structure from the environment. The one-piece, non-metallic diaphragm/suspension offers exceptional resistance to the effects of humidity, dust, and corrosive atmospheres. The large area, low compression phase plug loading and large magnet structure exhibits extremely low distortion at high outputs while maintaining high efficiency and low power compression. A fiberglass rear cover protects the driver and transformer from the effects of weather and corrosion. There is a five-year warranty against manufacturing defects on all components of the system.

Community Professional Loudspeakers

The RMG200A is a complete horn/driver system designed for use in stand-alone voice-range sound reinforcement and announcement / signaling applications.

The RMG200A provides focused, high output sound projection, with predictable performance and exceptional long-term durability. The horn portion of the assembly is a handcrafted one-piece waveguide, precision molded in hand-laminated, fiber-reinforced fiberglass for optimum performance. With substantial fiberglass layering and integral throat and driver flange construction, the horn is built to withstand substantial torque loads. The inherent strength and rigidity of the fiberglass construction enhances sonic efficiency by preventing sound energy loss, as well as providing inherently weatherproof fabrication. The compression driver is a high output, high sensitivity loudspeaker that is configured with the diaphragm facing forward, isolating the voice coil and magnetic structure from the environment. The one-piece, non-metallic diaphragm/suspension offers exceptional resistance to the effects of humidity, dust, and corrosive atmospheres. The large area, low compression phase plug loading and large magnet structure exhibits extremely low distortion at high outputs while maintaining high efficiency and low power compression. A fiberglass rear cover protects the driver and transformer from the effects of weather and corrosion. There is a five-year warranty against manufacturing defects on all components of the system.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RMG200A
Product Name Voice-Range horn system
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.10 inch (28 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 68 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details