Visual Sound, Inc. 1U Rackmount Monitor RM-2

Description
Fostex America RM-2 is the ideal solution for monitoring needs in various space-challenged environments such as machine rooms, VTR monitoring, surveillance, mobile and stationary control rooms, theme park applications where audio monitoring is needed and the room for installation is not enough. Adding these new feature sets, RM-2 is now more versatile to various applications.
Description
Fostex America RM-2 is the ideal solution for monitoring needs in various space-challenged environments such as machine rooms, VTR monitoring, surveillance, mobile and stationary control rooms, theme park applications where audio monitoring is needed and the room for installation is not enough. Adding these new feature sets, RM-2 is now more versatile to various applications.

Suppliers

Company
Product
Description
Supplier Links
1U Rackmount Monitor - RM-2 - Visual Sound, Inc.
Broomall, PA, USA
1U Rackmount Monitor
RM-2
1U Rackmount Monitor RM-2
Fostex America RM-2 is the ideal solution for monitoring needs in various space-challenged environments such as machine rooms, VTR monitoring, surveillance, mobile and stationary control rooms, theme park applications where audio monitoring is needed and the room for installation is not enough. Adding these new feature sets, RM-2 is now more versatile to various applications.

Fostex America

RM-2 is the ideal solution for monitoring needs in various space-challenged environments such as machine rooms, VTR monitoring, surveillance, mobile and stationary control rooms, theme park applications where audio monitoring is needed and the room for installation is not enough. Adding these new feature sets, RM-2 is now more versatile to various applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RM-2
Product Name 1U Rackmount Monitor
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 4318434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
Energy Power EM-2.1 Multimedia System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 25 watts
Frequency Response 80 to 20000 Hz
Weight 4580.50 g (161.60 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details