Visual Sound, Inc. XLR Connector Kit RKC800

Description
Shure Incorporated Use the RKC800 XLR Connector Kit to connect XLR and phono pin connectors to SCM810 and SCM800 Microphone Mixers The RKC800 occupies a single rack space in a standard 483 mm (19-inch) width audio equipment rack. Its front panel contains eight latching XLR input connectors, two XLR output connectors, and gold-plated Aux In and Aux Out (two each) phono jacks. Input connectors from the RKC800 are hardwired, and Aux and Line Out connectors contain resistive circuitry. Connecting cables are 61 cm (24 in.).
Description
Shure Incorporated Use the RKC800 XLR Connector Kit to connect XLR and phono pin connectors to SCM810 and SCM800 Microphone Mixers The RKC800 occupies a single rack space in a standard 483 mm (19-inch) width audio equipment rack. Its front panel contains eight latching XLR input connectors, two XLR output connectors, and gold-plated Aux In and Aux Out (two each) phono jacks. Input connectors from the RKC800 are hardwired, and Aux and Line Out connectors contain resistive circuitry. Connecting cables are 61 cm (24 in.).

Suppliers

Company
Product
Description
Supplier Links
XLR Connector Kit - RKC800 - Visual Sound, Inc.
Broomall, PA, USA
XLR Connector Kit
RKC800
XLR Connector Kit RKC800
Shure Incorporated Use the RKC800 XLR Connector Kit to connect XLR and phono pin connectors to SCM810 and SCM800 Microphone Mixers The RKC800 occupies a single rack space in a standard 483 mm (19-inch) width audio equipment rack. Its front panel contains eight latching XLR input connectors, two XLR output connectors, and gold-plated Aux In and Aux Out (two each) phono jacks. Input connectors from the RKC800 are hardwired, and Aux and Line Out connectors contain resistive circuitry. Connecting cables are 61 cm (24 in.).

Shure Incorporated

Use the RKC800 XLR Connector Kit to connect XLR and phono pin connectors to SCM810 and SCM800 Microphone Mixers

  • The RKC800 occupies a single rack space in a standard 483 mm (19-inch) width audio equipment rack.
  • Its front panel contains eight latching XLR input connectors, two XLR output connectors, and gold-plated Aux In and Aux Out (two each) phono jacks.
  • Input connectors from the RKC800 are hardwired, and Aux and Line Out connectors contain resistive circuitry.
  • Connecting cables are 61 cm (24 in.).
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number RKC800
Product Name XLR Connector Kit
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details