Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep RF841

Description
Lowell Manufacturing Company RF841: 10.07" sq. x 4.06"D steel backbox for retrofit applications has 4-position adjustable tension brackets for post-construction installations in ceilings of varying depths. Features 4 knockouts (0.5"-0.75"), acoustic treatment and black finish. Screw-mount or torsion-mount style fits grilles: A8AW CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T
Description
Lowell Manufacturing Company RF841: 10.07" sq. x 4.06"D steel backbox for retrofit applications has 4-position adjustable tension brackets for post-construction installations in ceilings of varying depths. Features 4 knockouts (0.5"-0.75"), acoustic treatment and black finish. Screw-mount or torsion-mount style fits grilles: A8AW CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep - RF841 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep
RF841
Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep RF841
Lowell Manufacturing Company RF841: 10.07" sq. x 4.06"D steel backbox for retrofit applications has 4-position adjustable tension brackets for post-construction installations in ceilings of varying depths. Features 4 knockouts (0.5"-0.75"), acoustic treatment and black finish. Screw-mount or torsion-mount style fits grilles: A8AW CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T

Lowell Manufacturing Company

RF841: 10.07" sq. x 4.06"D steel backbox for retrofit applications has 4-position adjustable tension brackets for post-construction installations in ceilings of varying depths. Features 4 knockouts (0.5"-0.75"), acoustic treatment and black finish. Screw-mount or torsion-mount style fits grilles: A8AW CN8M, CS8H, CS8W, LO8P, OM8P, RS8AW, WB8, WB8H, WB8T

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RF841
Product Name Backbox-Recessed-8in Spkr, Steel, 10in Dia x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.46 inch (37 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1275 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details