Visual Sound, Inc. Projector Lift/Mount - Revelation A, Revelation B Revelation

Description
Draper, Inc. Keeps the projector and noise above the ceiling! Available in two models Revelation A and Revelation B both require only 13-5/8" of space above the ceiling, and both can be installed to match a 2' x 2' ceiling grid, or used with reveal-style grid ceilings (like Armstrong's Silhouette-style grid system). These two models accommodate wide variety of LCD/DLP projectors, including those with offset lenses. The Draper Revelation permanently conceals the projector - and its noise - above the ceiling at all times. You won't see or hear the projector - not before, during or after the show. You'll only see a hinged door in the ceiling, finished in white powder coat. Has dual first surface mirror system optical grade glass mirrors that are 94% reflective for optimum flatness and reflectivity. (First surface mirrors are delicate and we recommend you use our Mirror Cleaning Kit. Contains cleaning solution, cotton gloves, lint-free cloth and instructions.) Combine the Revelation with a ceiling-recessed Draper projection screen and take your projection showmanship to a new level. System Options: Environmental Airspace Enclosure - Aluminum enclosure for use in environmental airspace. Includes intake and exhaust fan system with 4" couplers for connection to ventilation ducts. Ceiling Access Door - A 2' x 2' hinged door provides above the ceiling access, maintenance or repairs without having to damage the ceiling. Available with a white painted finish or recessed to accept ceiling tile. Glass Shield - Made of anti-reflective glass and installed between the Revelation and the first surface mirror/ceiling closure. Reduces projector noise by an additional 80%, and prevents cigarette smoke, grease or other harmful substances from reaching the projector. Virtually none of the projected light is lost as it passes through the Shield. Can be independently operated using Draper's motorized lift controls.U. S. Patent # 6,379,012.Warranted for one year against defects in materials and workmanship.
Description
Draper, Inc. Keeps the projector and noise above the ceiling! Available in two models Revelation A and Revelation B both require only 13-5/8" of space above the ceiling, and both can be installed to match a 2' x 2' ceiling grid, or used with reveal-style grid ceilings (like Armstrong's Silhouette-style grid system). These two models accommodate wide variety of LCD/DLP projectors, including those with offset lenses. The Draper Revelation permanently conceals the projector - and its noise - above the ceiling at all times. You won't see or hear the projector - not before, during or after the show. You'll only see a hinged door in the ceiling, finished in white powder coat. Has dual first surface mirror system optical grade glass mirrors that are 94% reflective for optimum flatness and reflectivity. (First surface mirrors are delicate and we recommend you use our Mirror Cleaning Kit. Contains cleaning solution, cotton gloves, lint-free cloth and instructions.) Combine the Revelation with a ceiling-recessed Draper projection screen and take your projection showmanship to a new level. System Options: Environmental Airspace Enclosure - Aluminum enclosure for use in environmental airspace. Includes intake and exhaust fan system with 4" couplers for connection to ventilation ducts. Ceiling Access Door - A 2' x 2' hinged door provides above the ceiling access, maintenance or repairs without having to damage the ceiling. Available with a white painted finish or recessed to accept ceiling tile. Glass Shield - Made of anti-reflective glass and installed between the Revelation and the first surface mirror/ceiling closure. Reduces projector noise by an additional 80%, and prevents cigarette smoke, grease or other harmful substances from reaching the projector. Virtually none of the projected light is lost as it passes through the Shield. Can be independently operated using Draper's motorized lift controls.U. S. Patent # 6,379,012.Warranted for one year against defects in materials and workmanship.

Suppliers

Company
Product
Description
Supplier Links
Projector Lift/Mount - Revelation A, Revelation B - Revelation - Visual Sound, Inc.
Broomall, PA, USA
Projector Lift/Mount - Revelation A, Revelation B
Revelation
Projector Lift/Mount - Revelation A, Revelation B Revelation
Draper, Inc. Keeps the projector and noise above the ceiling! Available in two models Revelation A and Revelation B both require only 13-5/8" of space above the ceiling, and both can be installed to match a 2' x 2' ceiling grid, or used with reveal-style grid ceilings (like Armstrong's Silhouette-style grid system). These two models accommodate wide variety of LCD/DLP projectors, including those with offset lenses. The Draper Revelation permanently conceals the projector - and its noise - above the ceiling at all times. You won't see or hear the projector - not before, during or after the show. You'll only see a hinged door in the ceiling, finished in white powder coat. Has dual first surface mirror system optical grade glass mirrors that are 94% reflective for optimum flatness and reflectivity. (First surface mirrors are delicate and we recommend you use our Mirror Cleaning Kit. Contains cleaning solution, cotton gloves, lint-free cloth and instructions.) Combine the Revelation with a ceiling-recessed Draper projection screen and take your projection showmanship to a new level. System Options: Environmental Airspace Enclosure - Aluminum enclosure for use in environmental airspace. Includes intake and exhaust fan system with 4" couplers for connection to ventilation ducts. Ceiling Access Door - A 2' x 2' hinged door provides above the ceiling access, maintenance or repairs without having to damage the ceiling. Available with a white painted finish or recessed to accept ceiling tile. Glass Shield - Made of anti-reflective glass and installed between the Revelation and the first surface mirror/ceiling closure. Reduces projector noise by an additional 80%, and prevents cigarette smoke, grease or other harmful substances from reaching the projector. Virtually none of the projected light is lost as it passes through the Shield. Can be independently operated using Draper's motorized lift controls.U. S. Patent # 6,379,012.Warranted for one year against defects in materials and workmanship.

Draper, Inc.

Keeps the projector and noise above the ceiling!

Available in two models
Revelation A and Revelation B both require only 13-5/8" of space above the ceiling, and both can be installed to match a 2' x 2' ceiling grid, or used with reveal-style grid ceilings (like Armstrong's Silhouette-style grid system). These two models accommodate wide variety of LCD/DLP projectors, including those with offset lenses.

  • The Draper Revelation permanently conceals the projector - and its noise - above the ceiling at all times.
  • You won't see or hear the projector - not before, during or after the show. You'll only see a hinged door in the ceiling, finished in white powder coat.
  • Has dual first surface mirror system optical grade glass mirrors that are 94% reflective for optimum flatness and reflectivity.
  • (First surface mirrors are delicate and we recommend you use our Mirror Cleaning Kit. Contains cleaning solution, cotton gloves, lint-free cloth and instructions.)
  • Combine the Revelation with a ceiling-recessed Draper projection screen and take your projection showmanship to a new level.
  • System Options:
  • Environmental Airspace Enclosure - Aluminum enclosure for use in environmental airspace. Includes intake and exhaust fan system with 4" couplers for connection to ventilation ducts.
  • Ceiling Access Door - A 2' x 2' hinged door provides above the ceiling access, maintenance or repairs without having to damage the ceiling. Available with a white painted finish or recessed to accept ceiling tile.
  • Glass Shield - Made of anti-reflective glass and installed between the Revelation and the first surface mirror/ceiling closure.
  • Reduces projector noise by an additional 80%, and prevents cigarette smoke, grease or other harmful substances from reaching the projector. Virtually none of the projected light is lost as it passes through the Shield.
  • Can be independently operated using Draper's motorized lift controls.U. S. Patent # 6,379,012.Warranted for one year against defects in materials and workmanship.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number Revelation
Product Name Projector Lift/Mount - Revelation A, Revelation B
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540014 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Saber Standalone Solar 19.0
Specs
Monitor Type LCD Display
Features Picture in Picture; EMI/RFI Shielding; Ruggidized Housing; Zoom Capabilities
Color Color
View Details
Lenovo LI2364d 23
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA
View Details