Visual Sound, Inc. Active Studio Reference Monitor Resolv A8

Description
Samson Technologies Corp.s Precise engineering and stylish elegance With a complete redesign of our Resolv reference monitors, Samson has combined precise engineering and the highest-quality components with an elegant new cabinet design, providing extremely accurate monitoring for recording studio, post-production and other multimedia applications. The New Black Starting with the cabinet, we used a piano black lacquer finish on the front panel. Inset into this panel is a sleek, time-aligned waveguide for the speaker components, allowing minimum diffraction. We also rounded the inner edge of the tuned low frequency port to reduce turbulence at high listening levels. Stay Active There are a number of advantages to Resolv active monitors. With dedicated power amps and crossovers that are custom-designed for their speakers, Resolv's high and low frequency drivers produce only those frequencies for which they are most efficient. And that means optimized performance for every application. The High and Low Professional features are abundant on our new Resolv series. Their new woven carbon fiber woofers provide tight and controlled low frequency response, while their silk dome tweeters deliver smooth, sweet highs. Cooler operation means no harmonic distortion, so Resolv includes an external heat-sink, ferro-fluid cooling and a ventilated ceramic motor structure. We've also included a four-position high frequency lift control for customizing to your mixing room. And of course, Resolv monitors are AV shielded for operation near computer monitors.
Description
Samson Technologies Corp.s Precise engineering and stylish elegance With a complete redesign of our Resolv reference monitors, Samson has combined precise engineering and the highest-quality components with an elegant new cabinet design, providing extremely accurate monitoring for recording studio, post-production and other multimedia applications. The New Black Starting with the cabinet, we used a piano black lacquer finish on the front panel. Inset into this panel is a sleek, time-aligned waveguide for the speaker components, allowing minimum diffraction. We also rounded the inner edge of the tuned low frequency port to reduce turbulence at high listening levels. Stay Active There are a number of advantages to Resolv active monitors. With dedicated power amps and crossovers that are custom-designed for their speakers, Resolv's high and low frequency drivers produce only those frequencies for which they are most efficient. And that means optimized performance for every application. The High and Low Professional features are abundant on our new Resolv series. Their new woven carbon fiber woofers provide tight and controlled low frequency response, while their silk dome tweeters deliver smooth, sweet highs. Cooler operation means no harmonic distortion, so Resolv includes an external heat-sink, ferro-fluid cooling and a ventilated ceramic motor structure. We've also included a four-position high frequency lift control for customizing to your mixing room. And of course, Resolv monitors are AV shielded for operation near computer monitors.

Suppliers

Company
Product
Description
Supplier Links
Active Studio Reference Monitor - Resolv A8 - Visual Sound, Inc.
Broomall, PA, USA
Active Studio Reference Monitor
Resolv A8
Active Studio Reference Monitor Resolv A8
Samson Technologies Corp.s Precise engineering and stylish elegance With a complete redesign of our Resolv reference monitors, Samson has combined precise engineering and the highest-quality components with an elegant new cabinet design, providing extremely accurate monitoring for recording studio, post-production and other multimedia applications. The New Black Starting with the cabinet, we used a piano black lacquer finish on the front panel. Inset into this panel is a sleek, time-aligned waveguide for the speaker components, allowing minimum diffraction. We also rounded the inner edge of the tuned low frequency port to reduce turbulence at high listening levels. Stay Active There are a number of advantages to Resolv active monitors. With dedicated power amps and crossovers that are custom-designed for their speakers, Resolv's high and low frequency drivers produce only those frequencies for which they are most efficient. And that means optimized performance for every application. The High and Low Professional features are abundant on our new Resolv series. Their new woven carbon fiber woofers provide tight and controlled low frequency response, while their silk dome tweeters deliver smooth, sweet highs. Cooler operation means no harmonic distortion, so Resolv includes an external heat-sink, ferro-fluid cooling and a ventilated ceramic motor structure. We've also included a four-position high frequency lift control for customizing to your mixing room. And of course, Resolv monitors are AV shielded for operation near computer monitors.

Samson Technologies Corp.s

Precise engineering and stylish elegance
With a complete redesign of our Resolv reference monitors, Samson has combined precise engineering and the highest-quality components with an elegant new cabinet design, providing extremely accurate monitoring for recording studio, post-production and other multimedia applications.
The New Black
Starting with the cabinet, we used a piano black lacquer finish on the front panel. Inset into this panel is a sleek, time-aligned waveguide for the speaker components, allowing minimum diffraction. We also rounded the inner edge of the tuned low frequency port to reduce turbulence at high listening levels.
Stay Active
There are a number of advantages to Resolv active monitors. With dedicated power amps and crossovers that are custom-designed for their speakers, Resolv's high and low frequency drivers produce only those frequencies for which they are most efficient. And that means optimized performance for every application.
The High and Low
Professional features are abundant on our new Resolv series. Their new woven carbon fiber woofers provide tight and controlled low frequency response, while their silk dome tweeters deliver smooth, sweet highs. Cooler operation means no harmonic distortion, so Resolv includes an external heat-sink, ferro-fluid cooling and a ventilated ceramic motor structure. We've also included a four-position high frequency lift control for customizing to your mixing room. And of course, Resolv monitors are AV shielded for operation near computer monitors.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Resolv A8
Product Name Active Studio Reference Monitor
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 1726054 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
RC-Micro 5 Pack Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details