Visual Sound, Inc. Active Monitors Resolv 80a

Description
Samson Technologies Corp. Active monitor ideal for mid- to large-sized control rooms where high volume and serious bass response are required. Ideal for mid- to large-sized control rooms where high volume and serious bass response are required. *Dual power amp (75 watts low and 25 watts high) *Four-position midrange contour control *8" copolymer butyl surround woofer *1" ferro-fluid filled titanium tweeter.
Description
Samson Technologies Corp. Active monitor ideal for mid- to large-sized control rooms where high volume and serious bass response are required. Ideal for mid- to large-sized control rooms where high volume and serious bass response are required. *Dual power amp (75 watts low and 25 watts high) *Four-position midrange contour control *8" copolymer butyl surround woofer *1" ferro-fluid filled titanium tweeter.

Suppliers

Company
Product
Description
Supplier Links
Active Monitors - Resolv 80a - Visual Sound, Inc.
Broomall, PA, USA
Active Monitors
Resolv 80a
Active Monitors Resolv 80a
Samson Technologies Corp. Active monitor ideal for mid- to large-sized control rooms where high volume and serious bass response are required. Ideal for mid- to large-sized control rooms where high volume and serious bass response are required. *Dual power amp (75 watts low and 25 watts high) *Four-position midrange contour control *8" copolymer butyl surround woofer *1" ferro-fluid filled titanium tweeter.

Samson Technologies Corp.

Active monitor ideal for mid- to large-sized control rooms where high volume and serious bass response are required.

Ideal for mid- to large-sized control rooms where high volume and serious bass response are required. *Dual power amp (75 watts low and 25 watts high) *Four-position midrange contour control *8" copolymer butyl surround woofer *1" ferro-fluid filled titanium tweeter.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Resolv 80a
Product Name Active Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 116 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details