Visual Sound, Inc. Active Monitors Resolv 40a

Description
Samson Technologies Corp. The Resolv 40a are an ultra-compact version of the popular Resolv Studio Monitors. They 40a's have a 50-watt power section providing 25-watts to each speaker. Each Resolv 40a incorporates a 4-inch polypropylene cone, butyl surround woofer for extended low end and a 1-inch silk dome tweeter for detailed highs. The two-way system features a port-tuned enclosure with RCA input connections and a front panel volume control. The Resolv 40a's are the perfect micro monitor, great for the desktop or mixing where space is limited and sound quality cannot be compromised.
Description
Samson Technologies Corp. The Resolv 40a are an ultra-compact version of the popular Resolv Studio Monitors. They 40a's have a 50-watt power section providing 25-watts to each speaker. Each Resolv 40a incorporates a 4-inch polypropylene cone, butyl surround woofer for extended low end and a 1-inch silk dome tweeter for detailed highs. The two-way system features a port-tuned enclosure with RCA input connections and a front panel volume control. The Resolv 40a's are the perfect micro monitor, great for the desktop or mixing where space is limited and sound quality cannot be compromised.

Suppliers

Company
Product
Description
Supplier Links
Active Monitors - Resolv 40a - Visual Sound, Inc.
Broomall, PA, USA
Active Monitors
Resolv 40a
Active Monitors Resolv 40a
Samson Technologies Corp. The Resolv 40a are an ultra-compact version of the popular Resolv Studio Monitors. They 40a's have a 50-watt power section providing 25-watts to each speaker. Each Resolv 40a incorporates a 4-inch polypropylene cone, butyl surround woofer for extended low end and a 1-inch silk dome tweeter for detailed highs. The two-way system features a port-tuned enclosure with RCA input connections and a front panel volume control. The Resolv 40a's are the perfect micro monitor, great for the desktop or mixing where space is limited and sound quality cannot be compromised.

Samson Technologies Corp.

The Resolv 40a are an ultra-compact version of the popular Resolv Studio Monitors. They 40a's have a 50-watt power section providing 25-watts to each speaker. Each Resolv 40a incorporates a 4-inch polypropylene cone, butyl surround woofer for extended low end and a 1-inch silk dome tweeter for detailed highs. The two-way system features a port-tuned enclosure with RCA input connections and a front panel volume control. The Resolv 40a's are the perfect micro monitor, great for the desktop or mixing where space is limited and sound quality cannot be compromised.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Resolv 40a
Product Name Active Monitors
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
CB-20 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details