Canon Professional Engineering & Solutions Group
The REALiS WUX10 Mark II offers native WUXGA resolution, 3200 lumens of brightness and advanced LCOS technology. Other key features include a 1.5x optical zoom lens and a HDMI terminal that allows you to project uncompressed 1080p content.
The REALiS WUX10 Mark II is a high-performance WUXGA (1920 x 1200) resolution projector using LCOS technology, providing spectacular image quality, resolution, and color reproduction, for end-users in corporate, educational, and specialized fields. This exceptional widescreen projector also features Canon's exclusive AISYS technology - with improved light efficiency, uniformity, and expanded color space for outstanding color reproduction, delivering razor-sharp image quality. Featuring a new Photo Mode setting, the REALiS WUX10 Mark II allows you to make precise adjustments to the projectors color temperature and color level. Other features of this widescreen projector include an HDMI terminal (version 1.3 deep color) for projection of high-quality digital images and uncompressed 1080p video, as well as a built-in network connection for remote network operation. The REALiS WUX10 Mark II contains all the technology needed for superior performance, as well as fast, easy, and quiet operation.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | REALiS WUX10 Mark II |
| Product Name | Canon REALiS WUX10 Mark II Multimedia Projector |