Canon Professional Engineering & Solutions Group
The REALiS WUX10 Mark II D offers native WUXGA resolution, 3200 lumens of brightness and advanced LCOS technology. This projector is ideal for medical educators thanks to its DICOM Simulation Mode which allows for calibration to the DICOM Part14 standard.
The REALiS WUX10 Mark II D is a high-performance WUXGA (1920 x 1200) resolution projector using LCOS technology, specifically designed to reproduce medical images in crisp and clear detail. This exceptional widescreen projector also features Canon's exclusive AISYS technology - with improved light efficiency, uniformity, and expanded color space for outstanding color reproduction, delivering razor-sharp image quality. Featuring a new DICOM Simulation image mode setting, the REALiS WUX10 Mark II D can be calibrated to the DICOM14 standard- a grayscale display standard used by virtually every medical professional that utilizes images within the medical education industry. Other features of this widescreen projector include an HDMI terminal (version 1.3 deep color) for projection of high-quality digital images and uncompressed 1080p video, as well as a built-in network connection for remote network operation. The REALiS WUX10 Mark II D is the perfect choice for medical schools that require a projector that can deliver high-resolution images with exceptional detail and clarity.
Native WUXGA Resolution (1920 x 1200)
Widescreen Views
LCOS Technology with AISYS
3200 Lumens
Newly-designed 1.5x Zoom Lens
DICOM Simulation Mode
Photo Mode
Advanced Color Management System
Full 10-Bit Color
HDMI Version 1.3 Deep Color
Network-ready RJ-45 Port
Ease of Use and Flexibility
Canon Professional Engineering & Solutions Group
The REALiS WUX10 Mark II D offers native WUXGA resolution, 3200 lumens of brightness and advanced LCOS technology. This projector is ideal for medical educators thanks to its DICOM Simulation Mode which allows for calibration to the DICOM Part14 standard.
The REALiS WUX10 Mark II D is a high-performance WUXGA (1920 x 1200) resolution projector using LCOS technology, specifically designed to reproduce medical images in crisp and clear detail. This exceptional widescreen projector also features Canon's exclusive AISYS technology - with improved light efficiency, uniformity, and expanded color space for outstanding color reproduction, delivering razor-sharp image quality. Featuring a new DICOM Simulation image mode setting, the REALiS WUX10 Mark II D can be calibrated to the DICOM14 standard- a grayscale display standard used by virtually every medical professional that utilizes images within the medical education industry. Other features of this widescreen projector include an HDMI terminal (version 1.3 deep color) for projection of high-quality digital images and uncompressed 1080p video, as well as a built-in network connection for remote network operation. The REALiS WUX10 Mark II D is the perfect choice for medical schools that require a projector that can deliver high-resolution images with exceptional detail and clarity.
- Native WUXGA Resolution (1920 x 1200)
- Widescreen Views
- LCOS Technology with AISYS
- 3200 Lumens
- Newly-designed 1.5x Zoom Lens
- DICOM Simulation Mode
- Photo Mode
- Advanced Color Management System
- Full 10-Bit Color
- HDMI Version 1.3 Deep Color
- Network-ready RJ-45 Port
- Ease of Use and Flexibility