Canon Professional Engineering & Solutions Group
The REALiS SX800 offers native SXGA+ resolution, 3000 lumens of brightness and advanced LCOS technology. Other key features include a 1.5x optical zoom lens, 900:1 contrast ratio, and a 3-year parts and labor warranty.
The REALiS SX800 is an affordable high-performance SXGA+ projector, providing outstanding image quality, resolution, and color reproduction, designed to meet the needs of users in corporate, educational, and specialized fields. This exceptional projector also features new, advanced third-generation AISYS technology - with improved light efficiency, uniformity, and expanded color space for extremely accurate color reproduction, delivering razor-sharp images.
Native SXGA+ Resolution (1400 x 1050)
AISYS with LCOS Technology
3000 Lumens
Genuine Canon Optics
Multiple Image / Audio Sources
Ease of Use and Flexibility
Off and Go
Canon Professional Engineering & Solutions Group
The REALiS SX800 offers native SXGA+ resolution, 3000 lumens of brightness and advanced LCOS technology. Other key features include a 1.5x optical zoom lens, 900:1 contrast ratio, and a 3-year parts and labor warranty.
The REALiS SX800 is an affordable high-performance SXGA+ projector, providing outstanding image quality, resolution, and color reproduction, designed to meet the needs of users in corporate, educational, and specialized fields. This exceptional projector also features new, advanced third-generation AISYS technology - with improved light efficiency, uniformity, and expanded color space for extremely accurate color reproduction, delivering razor-sharp images.
- Native SXGA+ Resolution (1400 x 1050)
- AISYS with LCOS Technology
- 3000 Lumens
- Genuine Canon Optics
- Multiple Image / Audio Sources
- Ease of Use and Flexibility
- Off and Go