Canon Professional Engineering & Solutions Group
The REALiS SX80 Mark II offers native SXGA+ resolution, 3000 lumens of brightness and advanced LCOS technology. Other key features include a 1.5x optical zoom lens and a USB port that allows for the connection of flash drives and PictBridge cameras.
The REALiS SX80 Mark II is an affordable, high-performance SXGA+ (1400 x 1050) resolution projector using LCOS technology providing exceptional image quality, resolution, and color reproduction for end-users in corporate, educational, and specialized fields. This exceptional projector also features Canon's exclusive AISYS technology - with improved light efficiency, uniformity, and expanded color space for outstanding color reproduction, delivering razor-sharp image quality. Featuring a new Photo Mode setting, the REALiS SX80 Mark II allows you to make precise adjustments to the projector's color temperature and color level. Other features include a built-in USB port for seamless PC presentations, PictBridge camera compatibility, an HDMI terminal (version 1.3 deep color) for projection of high-quality digital images and 1080p video, and a built-in network connection for remote network operation. The REALiS SX80 Mark II contains all the technology needed for superior performance, as well as fast, easy, and quiet operation.
LCOS Technology with AISYS
Native SXGA+ Resolution (1400 x 1050)
3000 Lumens
Newly-designed 1.5x Zoom Lens
Photo Mode
Advanced Color Management System
HDMI Version 1.3 Deep Color
PC Free Presentations and PictBridge
Network-ready RJ-45 Port
Ease of Use and Flexibility
Canon Professional Engineering & Solutions Group
The REALiS SX80 Mark II offers native SXGA+ resolution, 3000 lumens of brightness and advanced LCOS technology. Other key features include a 1.5x optical zoom lens and a USB port that allows for the connection of flash drives and PictBridge cameras.
The REALiS SX80 Mark II is an affordable, high-performance SXGA+ (1400 x 1050) resolution projector using LCOS technology providing exceptional image quality, resolution, and color reproduction for end-users in corporate, educational, and specialized fields. This exceptional projector also features Canon's exclusive AISYS technology - with improved light efficiency, uniformity, and expanded color space for outstanding color reproduction, delivering razor-sharp image quality. Featuring a new Photo Mode setting, the REALiS SX80 Mark II allows you to make precise adjustments to the projector's color temperature and color level. Other features include a built-in USB port for seamless PC presentations, PictBridge camera compatibility, an HDMI terminal (version 1.3 deep color) for projection of high-quality digital images and 1080p video, and a built-in network connection for remote network operation. The REALiS SX80 Mark II contains all the technology needed for superior performance, as well as fast, easy, and quiet operation.
- LCOS Technology with AISYS
- Native SXGA+ Resolution (1400 x 1050)
- 3000 Lumens
- Newly-designed 1.5x Zoom Lens
- Photo Mode
- Advanced Color Management System
- HDMI Version 1.3 Deep Color
- PC Free Presentations and PictBridge
- Network-ready RJ-45 Port
- Ease of Use and Flexibility