Canon Professional Engineering & Solutions Group
The REALiS SX7 offers native SXGA+ resolution, 4000 lumens of brightness and advanced LCOS technology. Other key features include a 1.7x optical zoom lens, 1000:1 contrast ratio, an Adobe RGB color match system, and a 3-year parts and labor warranty.
At 4000 lumens, the SX7 is the brightest ultra-portable SXGA+ projector Canon makes. It's ideal for demanding users such as graphic designers, publishers and photographers because the SX7 gives a wide range of Adobe RGB color space. A new AC lamp system delivers greater color fidelity than ever before, with enhanced red and green for more realistic tones. This exceptional projector features new, advanced AISYS technology - with improved light efficiency, uniformity, and expanded color space for outstanding color reproduction. It also boasts a wide variety of features that make it a versatile and easy-to-use performer. Its 1.7x Ultra-Wide Powered Zoom Lens with Auto Focus gives you the widest zoom range of any of Canon's projector lenses while its DVI-I terminal lets you project high-quality video from satellite and digital cable boxes, as well as DVD players and enhanced audio inputs and variable audio output. And an optional Network Operation capability makes the SX7 deliver more of what you need in a top-line projector.
Realistic Image Quality
The Sharpness You Expect
Canon Optical Performance
Easy To Use Flexibility
Versatile Connectivity
Advanced Color Management
Optional Network Operation
Canon Professional Engineering & Solutions Group
The REALiS SX7 offers native SXGA+ resolution, 4000 lumens of brightness and advanced LCOS technology. Other key features include a 1.7x optical zoom lens, 1000:1 contrast ratio, an Adobe RGB color match system, and a 3-year parts and labor warranty.
At 4000 lumens, the SX7 is the brightest ultra-portable SXGA+ projector Canon makes. It's ideal for demanding users such as graphic designers, publishers and photographers because the SX7 gives a wide range of Adobe RGB color space. A new AC lamp system delivers greater color fidelity than ever before, with enhanced red and green for more realistic tones. This exceptional projector features new, advanced AISYS technology - with improved light efficiency, uniformity, and expanded color space for outstanding color reproduction. It also boasts a wide variety of features that make it a versatile and easy-to-use performer. Its 1.7x Ultra-Wide Powered Zoom Lens with Auto Focus gives you the widest zoom range of any of Canon's projector lenses while its DVI-I terminal lets you project high-quality video from satellite and digital cable boxes, as well as DVD players and enhanced audio inputs and variable audio output. And an optional Network Operation capability makes the SX7 deliver more of what you need in a top-line projector.
- Realistic Image Quality
- The Sharpness You Expect
- Canon Optical Performance
- Easy To Use Flexibility
- Versatile Connectivity
- Advanced Color Management
- Optional Network Operation