Canon Professional Engineering & Solutions Group
The REALiS SX7 Mark II is a high performance SXGA+ (1400 x 1050) resolution projector using LCOS technology, providing outstanding image quality and resolution. Featuring 4000 lumens of brightness, th...
The REALiS SX7 Mark II is a high performance SXGA+ (1400 x 1050) resolution projector using LCOS technology, providing outstanding image quality and resolution. Featuring 4000 lumens of brightness, the SX7 Mark II also uses Canon's proprietary AISYS optical system to handling light even more efficiently resulting in exceptional brightness and color reproduction. Using a special color filter for support of Adobe RGB color space, the REALiS SX7 Mark II is ideal for demanding users such as graphic designers, publishers and photographers. In addition, the projector's Photo Mode setting allows you to make precise adjustments to both the color temperature and color level- and the projector's AC lamp system helps to deliver greater color fidelity than ever before, with enhanced red and green for more realistic tones. The REALiS SX7 Mark II delivers everything you need in a top-line projector.
Native SXGA+ Resolution
LCOS Technology with AISYS
4000 Lumens
Powered 1.7x Zoom Lens
Digital Image Shift
Photo Image Mode
Supports Adobe RGB and sRGB Color Space
Advanced Color Management
Versatile Connectivity with DVI-I Terminal
Ease of Use and Flexibility
Canon Professional Engineering & Solutions Group
The REALiS SX7 Mark II is a high performance SXGA+ (1400 x 1050) resolution projector using LCOS technology, providing outstanding image quality and resolution. Featuring 4000 lumens of brightness, th...
The REALiS SX7 Mark II is a high performance SXGA+ (1400 x 1050) resolution projector using LCOS technology, providing outstanding image quality and resolution. Featuring 4000 lumens of brightness, the SX7 Mark II also uses Canon's proprietary AISYS optical system to handling light even more efficiently resulting in exceptional brightness and color reproduction. Using a special color filter for support of Adobe RGB color space, the REALiS SX7 Mark II is ideal for demanding users such as graphic designers, publishers and photographers. In addition, the projector's Photo Mode setting allows you to make precise adjustments to both the color temperature and color level- and the projector's AC lamp system helps to deliver greater color fidelity than ever before, with enhanced red and green for more realistic tones. The REALiS SX7 Mark II delivers everything you need in a top-line projector.
- Native SXGA+ Resolution
- LCOS Technology with AISYS
- 4000 Lumens
- Powered 1.7x Zoom Lens
- Digital Image Shift
- Photo Image Mode
- Supports Adobe RGB and sRGB Color Space
- Advanced Color Management
- Versatile Connectivity with DVI-I Terminal
- Ease of Use and Flexibility