Visual Sound, Inc. Lightweight Headworn Microphone Two Ear Style RE97-2Tx

Description
Electro-Voice The RE97-2Tx (for all EV wireless bodypacks or RE97-2S for Shure bodypacks) is an ultra-low profile, omnidirectional, back-electret condenser, headworn microphone. The RE97-2Tx (for all EV wireless bodypacks or RE97-2S for Shure bodypacks) is an ultra-low profile, omnidirectional, back-electret condenser, headworn microphone ideal for houses-of-worship, corporate AV, theaters, and other applications where a full-range, natural, well-balanced sound is required. The same microphone element proven in the RE97 provides clean, accurate sonic quality, and uniform output regardless of the microphone's position. The RE97-2 is a two ear-hook design with a band behind the head for comfort and stability in any performance. The band is fully adjustable, the hooks fold flat for storage and flip over so the microphone boom can adjust to the right or left side of the mouth.
Description
Electro-Voice The RE97-2Tx (for all EV wireless bodypacks or RE97-2S for Shure bodypacks) is an ultra-low profile, omnidirectional, back-electret condenser, headworn microphone. The RE97-2Tx (for all EV wireless bodypacks or RE97-2S for Shure bodypacks) is an ultra-low profile, omnidirectional, back-electret condenser, headworn microphone ideal for houses-of-worship, corporate AV, theaters, and other applications where a full-range, natural, well-balanced sound is required. The same microphone element proven in the RE97 provides clean, accurate sonic quality, and uniform output regardless of the microphone's position. The RE97-2 is a two ear-hook design with a band behind the head for comfort and stability in any performance. The band is fully adjustable, the hooks fold flat for storage and flip over so the microphone boom can adjust to the right or left side of the mouth.

Suppliers

Company
Product
Description
Supplier Links
Lightweight Headworn Microphone Two Ear Style - RE97-2Tx - Visual Sound, Inc.
Broomall, PA, USA
Lightweight Headworn Microphone Two Ear Style
RE97-2Tx
Lightweight Headworn Microphone Two Ear Style RE97-2Tx
Electro-Voice The RE97-2Tx (for all EV wireless bodypacks or RE97-2S for Shure bodypacks) is an ultra-low profile, omnidirectional, back-electret condenser, headworn microphone. The RE97-2Tx (for all EV wireless bodypacks or RE97-2S for Shure bodypacks) is an ultra-low profile, omnidirectional, back-electret condenser, headworn microphone ideal for houses-of-worship, corporate AV, theaters, and other applications where a full-range, natural, well-balanced sound is required. The same microphone element proven in the RE97 provides clean, accurate sonic quality, and uniform output regardless of the microphone's position. The RE97-2 is a two ear-hook design with a band behind the head for comfort and stability in any performance. The band is fully adjustable, the hooks fold flat for storage and flip over so the microphone boom can adjust to the right or left side of the mouth.

Electro-Voice

The RE97-2Tx (for all EV wireless bodypacks or RE97-2S for Shure bodypacks) is an ultra-low profile, omnidirectional, back-electret condenser, headworn microphone.

The RE97-2Tx (for all EV wireless bodypacks or RE97-2S for Shure bodypacks) is an ultra-low profile, omnidirectional, back-electret condenser, headworn microphone ideal for houses-of-worship, corporate AV, theaters, and other applications where a full-range, natural, well-balanced sound is required. The same microphone element proven in the RE97 provides clean, accurate sonic quality, and uniform output regardless of the microphone's position. The RE97-2 is a two ear-hook design with a band behind the head for comfort and stability in any performance. The band is fully adjustable, the hooks fold flat for storage and flip over so the microphone boom can adjust to the right or left side of the mouth.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RE97-2Tx
Product Name Lightweight Headworn Microphone Two Ear Style
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details