Visual Sound, Inc. RE Series Wired Microphones RE50N/D-B

Description
Electro-Voice Shock-mounted N/DYM® handheld interview microphone - same rugged design of the RE50/B. Shock-mounted N/DYM® handheld interview microphone Same rugged design of the RE50/B Neodymium magnet structure Features EV DynaDamp™ shock mount Extremely low handling noise for superior sound "Mic-within-a-mic" concept reduces wind and P-popping noise. Microphone Applications: Speech
Description
Electro-Voice Shock-mounted N/DYM® handheld interview microphone - same rugged design of the RE50/B. Shock-mounted N/DYM® handheld interview microphone Same rugged design of the RE50/B Neodymium magnet structure Features EV DynaDamp™ shock mount Extremely low handling noise for superior sound "Mic-within-a-mic" concept reduces wind and P-popping noise. Microphone Applications: Speech

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
RE Series Wired Microphones
RE50N/D-B
RE Series Wired Microphones RE50N/D-B
Electro-Voice Shock-mounted N/DYM® handheld interview microphone - same rugged design of the RE50/B. Shock-mounted N/DYM® handheld interview microphone Same rugged design of the RE50/B Neodymium magnet structure Features EV DynaDamp™ shock mount Extremely low handling noise for superior sound "Mic-within-a-mic" concept reduces wind and P-popping noise. Microphone Applications: Speech

Electro-Voice

Shock-mounted N/DYM® handheld interview microphone - same rugged design of the RE50/B.

  • Shock-mounted N/DYM® handheld interview microphone
  • Same rugged design of the RE50/B
  • Neodymium magnet structure
  • Features EV DynaDamp™ shock mount
  • Extremely low handling noise for superior sound
  • "Mic-within-a-mic" concept reduces wind and P-popping noise.
  • Microphone Applications:
  • Speech
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RE50N/D-B
Product Name RE Series Wired Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details