Visual Sound, Inc. TecNec Recessed Panel Mount BNC Barrel 75Ohm Black RE-BFBL

Description
TecNec Distributing Engineered and manufactured by TecNec, this brand new series of connectors is very cost effective. The unique recessed design protects the connector and provides isolation. The connector mount is made of high impact styrene. Mounts in any standard rack panel with Neutrik D Series hole pattern. Available in standard Black, Blue, Green, Red, White or Yellow.
Description
TecNec Distributing Engineered and manufactured by TecNec, this brand new series of connectors is very cost effective. The unique recessed design protects the connector and provides isolation. The connector mount is made of high impact styrene. Mounts in any standard rack panel with Neutrik D Series hole pattern. Available in standard Black, Blue, Green, Red, White or Yellow.

Suppliers

Company
Product
Description
Supplier Links
TecNec Recessed Panel Mount BNC Barrel 75Ohm Black - RE-BFBL - Visual Sound, Inc.
Broomall, PA, USA
TecNec Recessed Panel Mount BNC Barrel 75Ohm Black
RE-BFBL
TecNec Recessed Panel Mount BNC Barrel 75Ohm Black RE-BFBL
TecNec Distributing Engineered and manufactured by TecNec, this brand new series of connectors is very cost effective. The unique recessed design protects the connector and provides isolation. The connector mount is made of high impact styrene. Mounts in any standard rack panel with Neutrik D Series hole pattern. Available in standard Black, Blue, Green, Red, White or Yellow.

TecNec Distributing

Engineered and manufactured by TecNec, this brand new series of connectors is very cost effective. The unique recessed design protects the connector and provides isolation. The connector mount is made of high impact styrene. Mounts in any standard rack panel with Neutrik D Series hole pattern. Available in standard Black, Blue, Green, Red, White or Yellow.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number RE-BFBL
Product Name TecNec Recessed Panel Mount BNC Barrel 75Ohm Black
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
BNC (M) St. Connector for RG59 Cable - ET-BMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details