Visual Sound, Inc. RE510 Electret Condenser Microphone Cartridge RC510

Description
Electro-Voice RE510 Electret Condenser Microphone Cartridge designed for Other Applications Designed for: Other Applications
Description
Electro-Voice RE510 Electret Condenser Microphone Cartridge designed for Other Applications Designed for: Other Applications

Suppliers

Company
Product
Description
Supplier Links
RE510 Electret Condenser Microphone Cartridge - RC510 - Visual Sound, Inc.
Broomall, PA, USA
RE510 Electret Condenser Microphone Cartridge
RC510
RE510 Electret Condenser Microphone Cartridge RC510
Electro-Voice RE510 Electret Condenser Microphone Cartridge designed for Other Applications Designed for: Other Applications

Electro-Voice

RE510 Electret Condenser Microphone Cartridge designed for Other Applications

  • Designed for:
  • Other Applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RC510
Product Name RE510 Electret Condenser Microphone Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers