Visual Sound, Inc. Vocal/Recording Microphone R21

Description
Samson Technologies Corp. The R21 features a tight Cardioid pickup pattern for maximum gain before feedback, a Dual Stage Windscreen, heavy gauge mesh and anti-dent ring and gold plated XLR pins. The R21 features a tight Cardioid pickup pattern for maximum gain before feedback, a Dual Stage Windscreen, heavy gauge mesh and anti-dent ring for enhanced protection and gold plated XLR pins assuring positive connectivity.
Description
Samson Technologies Corp. The R21 features a tight Cardioid pickup pattern for maximum gain before feedback, a Dual Stage Windscreen, heavy gauge mesh and anti-dent ring and gold plated XLR pins. The R21 features a tight Cardioid pickup pattern for maximum gain before feedback, a Dual Stage Windscreen, heavy gauge mesh and anti-dent ring for enhanced protection and gold plated XLR pins assuring positive connectivity.

Suppliers

Company
Product
Description
Supplier Links
Vocal/Recording Microphone - R21 - Visual Sound, Inc.
Broomall, PA, USA
Vocal/Recording Microphone
R21
Vocal/Recording Microphone R21
Samson Technologies Corp. The R21 features a tight Cardioid pickup pattern for maximum gain before feedback, a Dual Stage Windscreen, heavy gauge mesh and anti-dent ring and gold plated XLR pins. The R21 features a tight Cardioid pickup pattern for maximum gain before feedback, a Dual Stage Windscreen, heavy gauge mesh and anti-dent ring for enhanced protection and gold plated XLR pins assuring positive connectivity.

Samson Technologies Corp.

The R21 features a tight Cardioid pickup pattern for maximum gain before feedback, a Dual Stage Windscreen, heavy gauge mesh and anti-dent ring and gold plated XLR pins.

The R21 features a tight Cardioid pickup pattern for maximum gain before feedback, a Dual Stage Windscreen, heavy gauge mesh and anti-dent ring for enhanced protection and gold plated XLR pins assuring positive connectivity.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number R21
Product Name Vocal/Recording Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7121PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers