Visual Sound, Inc. Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker R2-94X

Description
Community Professional Loudspeakers The R2-94X full-range loudspeaker system is engineered to provide quality, full-range sound projection in a variety of outdoor and indoor applications. Its wide, smooth frequency response and high efficiency ensures high-fidelity music reproduction along with superb projection of clear, intelligible speech at very low distortion. The R2-94X is an all horn-loaded tri-axial design using precision waveguides manufactured by Community of handlaminated fiberglass. The outer enclosure forms a double wall construction with the internal bass horn, providing a completely weather-sealed chamber for the LF drivers. The mid/high frequency horn assembly is mounted in the mouth of the bass horn. A high quality passive crossover with dynamic driver protection is included. There is a mounting yoke available. The result is a loudspeaker system that is extremely strong, non-resonant, weather-resistant, and easy to install. Five year limited warranty.
Description
Community Professional Loudspeakers The R2-94X full-range loudspeaker system is engineered to provide quality, full-range sound projection in a variety of outdoor and indoor applications. Its wide, smooth frequency response and high efficiency ensures high-fidelity music reproduction along with superb projection of clear, intelligible speech at very low distortion. The R2-94X is an all horn-loaded tri-axial design using precision waveguides manufactured by Community of handlaminated fiberglass. The outer enclosure forms a double wall construction with the internal bass horn, providing a completely weather-sealed chamber for the LF drivers. The mid/high frequency horn assembly is mounted in the mouth of the bass horn. A high quality passive crossover with dynamic driver protection is included. There is a mounting yoke available. The result is a loudspeaker system that is extremely strong, non-resonant, weather-resistant, and easy to install. Five year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker - R2-94X - Visual Sound, Inc.
Broomall, PA, USA
Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker
R2-94X
Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker R2-94X
Community Professional Loudspeakers The R2-94X full-range loudspeaker system is engineered to provide quality, full-range sound projection in a variety of outdoor and indoor applications. Its wide, smooth frequency response and high efficiency ensures high-fidelity music reproduction along with superb projection of clear, intelligible speech at very low distortion. The R2-94X is an all horn-loaded tri-axial design using precision waveguides manufactured by Community of handlaminated fiberglass. The outer enclosure forms a double wall construction with the internal bass horn, providing a completely weather-sealed chamber for the LF drivers. The mid/high frequency horn assembly is mounted in the mouth of the bass horn. A high quality passive crossover with dynamic driver protection is included. There is a mounting yoke available. The result is a loudspeaker system that is extremely strong, non-resonant, weather-resistant, and easy to install. Five year limited warranty.

Community Professional Loudspeakers

The R2-94X full-range loudspeaker system is engineered to provide quality, full-range sound projection in a variety of outdoor and indoor applications.

Its wide, smooth frequency response and high efficiency ensures high-fidelity music reproduction along with superb projection of clear, intelligible speech at very low distortion. The R2-94X is an all horn-loaded tri-axial design using precision waveguides manufactured by Community of handlaminated fiberglass. The outer enclosure forms a double wall construction with the internal bass horn, providing a completely weather-sealed chamber for the LF drivers. The mid/high frequency horn assembly is mounted in the mouth of the bass horn. A high quality passive crossover with dynamic driver protection is included. There is a mounting yoke available. The result is a loudspeaker system that is extremely strong, non-resonant, weather-resistant, and easy to install. Five year limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number R2-94X
Product Name Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
Speaker - FBS66D - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 87 dB
Nominal Power 3 watts
Maximum Power 5 watts
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details