Visual Sound, Inc. Speaker Package-8in Spkr-12W, 5W 70/25V xfmr, White R1805-72-S

Description
Lowell Manufacturing Company R1805-72-S (70/25V 12W) (volume control screw in center of grille): for general purpose paging and distributed music, includes speaker (805:12W dual-cone with 5 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"
Description
Lowell Manufacturing Company R1805-72-S (70/25V 12W) (volume control screw in center of grille): for general purpose paging and distributed music, includes speaker (805:12W dual-cone with 5 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr-12W, 5W 70/25V xfmr, White - R1805-72-S - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr-12W, 5W 70/25V xfmr, White
R1805-72-S
Speaker Package-8in Spkr-12W, 5W 70/25V xfmr, White R1805-72-S
Lowell Manufacturing Company R1805-72-S (70/25V 12W) (volume control screw in center of grille): for general purpose paging and distributed music, includes speaker (805:12W dual-cone with 5 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"

Lowell Manufacturing Company

R1805-72-S (70/25V 12W) (volume control screw in center of grille): for general purpose paging and distributed music, includes speaker (805:12W dual-cone with 5 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number R1805-72-S
Product Name Speaker Package-8in Spkr-12W, 5W 70/25V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.11 inch (206 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details