Visual Sound, Inc. Computer Table QWTCP3036-GMQ

Description
Bretford Manufacturing, Inc. - 30 x 36 Quattro Computer Table Bretford's Quattro Computer tables feature a scratch resistant 1" thick laminate table top, a powder paint base and a bullnose edgeband. Standard tables are available in a Cherry Laminate top with Black trim and base or Grey Mist Laminate top with Quartz base and your choice of four trim colors. Tables adjust from 24" to 32" by easily resetting eight leg screws. The tables are constructed from 12- and 14-gauge steel which can hold heavy equipment. Quattro Computer tables have a 10-year warranty, are available in rectangle or trapezoid with several sizes and come with non-marking floor guides that are adjustable for leveling the table on uneven floors. Optional accessories include a UL listed surge protected 4 outlet electrical unit, an adjustable CPU holder, and 3" replacement casters. NEW!!! Quattro Tables are also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details! Computer tables feature a cord management bin which hides wires and allows easy access wires and connections Constructed from 14-gauge steel which is robotically arc welded for maximum strength; Meets ANSI-BIFMA standards Each table is height adjustable. Height adjusts from 24 - 32 inch meeting ADA requirements Quattro Tables and Accessories are now available in any of Bretford's Premium Finishes Ships standard with glides. Accessory 3 inch caster pack is available for easy maneuverability The environmentally-safe powder paint finish, PVC T-Molding and scratch resistant laminate worksurface keeps your table looking new The unique leg design makes these one of the easiest tables to assemble; Saves time and money on installation
Description
Bretford Manufacturing, Inc. - 30 x 36 Quattro Computer Table Bretford's Quattro Computer tables feature a scratch resistant 1" thick laminate table top, a powder paint base and a bullnose edgeband. Standard tables are available in a Cherry Laminate top with Black trim and base or Grey Mist Laminate top with Quartz base and your choice of four trim colors. Tables adjust from 24" to 32" by easily resetting eight leg screws. The tables are constructed from 12- and 14-gauge steel which can hold heavy equipment. Quattro Computer tables have a 10-year warranty, are available in rectangle or trapezoid with several sizes and come with non-marking floor guides that are adjustable for leveling the table on uneven floors. Optional accessories include a UL listed surge protected 4 outlet electrical unit, an adjustable CPU holder, and 3" replacement casters. NEW!!! Quattro Tables are also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details! Computer tables feature a cord management bin which hides wires and allows easy access wires and connections Constructed from 14-gauge steel which is robotically arc welded for maximum strength; Meets ANSI-BIFMA standards Each table is height adjustable. Height adjusts from 24 - 32 inch meeting ADA requirements Quattro Tables and Accessories are now available in any of Bretford's Premium Finishes Ships standard with glides. Accessory 3 inch caster pack is available for easy maneuverability The environmentally-safe powder paint finish, PVC T-Molding and scratch resistant laminate worksurface keeps your table looking new The unique leg design makes these one of the easiest tables to assemble; Saves time and money on installation

Suppliers

Company
Product
Description
Supplier Links
Computer Table - QWTCP3036-GMQ - Visual Sound, Inc.
Broomall, PA, USA
Computer Table
QWTCP3036-GMQ
Computer Table QWTCP3036-GMQ
Bretford Manufacturing, Inc. - 30 x 36 Quattro Computer Table Bretford's Quattro Computer tables feature a scratch resistant 1" thick laminate table top, a powder paint base and a bullnose edgeband. Standard tables are available in a Cherry Laminate top with Black trim and base or Grey Mist Laminate top with Quartz base and your choice of four trim colors. Tables adjust from 24" to 32" by easily resetting eight leg screws. The tables are constructed from 12- and 14-gauge steel which can hold heavy equipment. Quattro Computer tables have a 10-year warranty, are available in rectangle or trapezoid with several sizes and come with non-marking floor guides that are adjustable for leveling the table on uneven floors. Optional accessories include a UL listed surge protected 4 outlet electrical unit, an adjustable CPU holder, and 3" replacement casters. NEW!!! Quattro Tables are also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details! Computer tables feature a cord management bin which hides wires and allows easy access wires and connections Constructed from 14-gauge steel which is robotically arc welded for maximum strength; Meets ANSI-BIFMA standards Each table is height adjustable. Height adjusts from 24 - 32 inch meeting ADA requirements Quattro Tables and Accessories are now available in any of Bretford's Premium Finishes Ships standard with glides. Accessory 3 inch caster pack is available for easy maneuverability The environmentally-safe powder paint finish, PVC T-Molding and scratch resistant laminate worksurface keeps your table looking new The unique leg design makes these one of the easiest tables to assemble; Saves time and money on installation

Bretford Manufacturing, Inc. - 30 x 36 Quattro Computer Table

Bretford's Quattro Computer tables feature a scratch resistant 1" thick laminate table top, a powder paint base and a bullnose edgeband. Standard tables are available in a Cherry Laminate top with Black trim and base or Grey Mist Laminate top with Quartz base and your choice of four trim colors. Tables adjust from 24" to 32" by easily resetting eight leg screws. The tables are constructed from 12- and 14-gauge steel which can hold heavy equipment. Quattro Computer tables have a 10-year warranty, are available in rectangle or trapezoid with several sizes and come with non-marking floor guides that are adjustable for leveling the table on uneven floors. Optional accessories include a UL listed surge protected 4 outlet electrical unit, an adjustable CPU holder, and 3" replacement casters. NEW!!! Quattro Tables are also available in any of Bretford's Premium Finishes. See below and the attached pdf file for details!

  • Computer tables feature a cord management bin which hides wires and allows easy access wires and connections
  • Constructed from 14-gauge steel which is robotically arc welded for maximum strength; Meets ANSI-BIFMA standards
  • Each table is height adjustable. Height adjusts from 24 - 32 inch meeting ADA requirements
  • Quattro Tables and Accessories are now available in any of Bretford's Premium Finishes
  • Ships standard with glides. Accessory 3 inch caster pack is available for easy maneuverability
  • The environmentally-safe powder paint finish, PVC T-Molding and scratch resistant laminate worksurface keeps your table looking new
  • The unique leg design makes these one of the easiest tables to assemble; Saves time and money on installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number QWTCP3036-GMQ
Product Name Computer Table
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 440908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.4 inch (900 mm)
Width 47.2 inch (1200.00 mm)
Height 33.1 inch (840 mm)
View Details
AC600 Series UPUV Class 1 Biological Safety Workstation - AC632UPUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 1.9 inch (49.30 mm)
View Details
ESD Workshop / ESD Table - fixed-1890-28509 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details