Visual Sound, Inc. Wirelessly share a display or projector QWPS100

Description
QOMO HiteVision QOMO is excited to introduce the WPS100, our Wireless Presentation System. The WPS100 connects a display or projector to up to 20 wireless devices and can display 4 screens simultaneously. Wifi AP-Client mode allows WPS100 to join existing WiFi Access Points wirelessly. SNMP Manager allows multiple WPS100 device(s) to be configured through friendly SNMP applications Windows DirectX application projection supports DirectX application projections, such as AutoCAD, ProE --and 3D PC games Plug-and-show (PnS) Driverless Install 4-to-1 Split Screen Projection Near Real-time Network Screen and Audio Projection Conference Control Windows XP/Vista/7 Support Changeable Customized Image of Standby Splash Screen Multiple User Access Web management including software download and device settings Session Login Code, WEP/WPA key, and GateKeeper setting for security purpose Windows Mobile Smartphone Wireless Projections (MobiShow) Wireless Access Point usage (802.11n) Equipped with Rj-45 port for wired LAN links which allows users to browse Internet
Description
QOMO HiteVision QOMO is excited to introduce the WPS100, our Wireless Presentation System. The WPS100 connects a display or projector to up to 20 wireless devices and can display 4 screens simultaneously. Wifi AP-Client mode allows WPS100 to join existing WiFi Access Points wirelessly. SNMP Manager allows multiple WPS100 device(s) to be configured through friendly SNMP applications Windows DirectX application projection supports DirectX application projections, such as AutoCAD, ProE --and 3D PC games Plug-and-show (PnS) Driverless Install 4-to-1 Split Screen Projection Near Real-time Network Screen and Audio Projection Conference Control Windows XP/Vista/7 Support Changeable Customized Image of Standby Splash Screen Multiple User Access Web management including software download and device settings Session Login Code, WEP/WPA key, and GateKeeper setting for security purpose Windows Mobile Smartphone Wireless Projections (MobiShow) Wireless Access Point usage (802.11n) Equipped with Rj-45 port for wired LAN links which allows users to browse Internet

Suppliers

Company
Product
Description
Supplier Links
Wirelessly share a display or projector - QWPS100 - Visual Sound, Inc.
Broomall, PA, USA
Wirelessly share a display or projector
QWPS100
Wirelessly share a display or projector QWPS100
QOMO HiteVision QOMO is excited to introduce the WPS100, our Wireless Presentation System. The WPS100 connects a display or projector to up to 20 wireless devices and can display 4 screens simultaneously. Wifi AP-Client mode allows WPS100 to join existing WiFi Access Points wirelessly. SNMP Manager allows multiple WPS100 device(s) to be configured through friendly SNMP applications Windows DirectX application projection supports DirectX application projections, such as AutoCAD, ProE --and 3D PC games Plug-and-show (PnS) Driverless Install 4-to-1 Split Screen Projection Near Real-time Network Screen and Audio Projection Conference Control Windows XP/Vista/7 Support Changeable Customized Image of Standby Splash Screen Multiple User Access Web management including software download and device settings Session Login Code, WEP/WPA key, and GateKeeper setting for security purpose Windows Mobile Smartphone Wireless Projections (MobiShow) Wireless Access Point usage (802.11n) Equipped with Rj-45 port for wired LAN links which allows users to browse Internet

QOMO HiteVision

QOMO is excited to introduce the WPS100, our Wireless Presentation System. The WPS100 connects a display or projector to up to 20 wireless devices and can display 4 screens simultaneously.

  • Wifi AP-Client mode allows WPS100 to join existing WiFi Access Points wirelessly.
  • SNMP Manager allows multiple WPS100 device(s) to be configured through friendly SNMP applications
  • Windows DirectX application projection supports DirectX application projections, such as AutoCAD, ProE --and 3D PC games
  • Plug-and-show (PnS) Driverless Install
  • 4-to-1 Split Screen Projection
  • Near Real-time Network Screen and Audio Projection
  • Conference Control
  • Windows XP/Vista/7 Support
  • Changeable Customized Image of Standby Splash Screen
  • Multiple User Access
  • Web management including software download and device settings
  • Session Login Code, WEP/WPA key, and GateKeeper setting for security purpose
  • Windows Mobile Smartphone Wireless Projections (MobiShow)
  • Wireless Access Point usage (802.11n)
  • Equipped with Rj-45 port for wired LAN links which allows users to browse Internet
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number QWPS100
Product Name Wirelessly share a display or projector
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540022 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
46
Specs
Other Type/Technology Other Type/Technology; SPVA (B-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details