Visual Sound, Inc. QW® Series Speaker Enclosure QW 1

Description
Peavey Electronics The QW® 1 is engineered for the best performance on the market today. It is designed for the top end of a 3-way or 4-way professional high performance sound system. When coupled with a QW® 215 and QW® 218 low frequency enclosures, this 4-way system can reach sound pressure levels of 140 dB continuous. The QW® 1 is ideal for stadiums, arenas, concerts, theaters, cruise ships, etc. Patented technology leads the way in this system. It incorporates two high power mid-range drivers with 4 inch voice coils, a patented titanium compression driver with ferrofluid cooling coupled to a constant directivity horn with patented Quadratic Throat Waveguide™ technology. The enclosure has a durable Hammer Head™ finish and multiple flying points. Connections are made through a Neutrik® Speakon® connectors. Extra compact trapezoidal design for arraying. Two 10 inch BWX 1008-8 HE woofers with 4 inch voice coils Frequency response: 200 Hz to 18 kHz Patented 44XT™ titanium compression driver, ferrofluid cooled, coupled to a CH®642qt constant directivity horn which employs our patented Quadratic Throat Waveguide™ technology Flexible flying provisions Maximum concert power Designed for professional biamp applications Power handling: Mid Section - 600 watts continuous,1200 watts program, 2400 watts peak Power handling: High Section - 100 watts continuous, 200 watts program, 400 watts peak Durable Hammer Head™ black polyurea finish
Description
Peavey Electronics The QW® 1 is engineered for the best performance on the market today. It is designed for the top end of a 3-way or 4-way professional high performance sound system. When coupled with a QW® 215 and QW® 218 low frequency enclosures, this 4-way system can reach sound pressure levels of 140 dB continuous. The QW® 1 is ideal for stadiums, arenas, concerts, theaters, cruise ships, etc. Patented technology leads the way in this system. It incorporates two high power mid-range drivers with 4 inch voice coils, a patented titanium compression driver with ferrofluid cooling coupled to a constant directivity horn with patented Quadratic Throat Waveguide™ technology. The enclosure has a durable Hammer Head™ finish and multiple flying points. Connections are made through a Neutrik® Speakon® connectors. Extra compact trapezoidal design for arraying. Two 10 inch BWX 1008-8 HE woofers with 4 inch voice coils Frequency response: 200 Hz to 18 kHz Patented 44XT™ titanium compression driver, ferrofluid cooled, coupled to a CH®642qt constant directivity horn which employs our patented Quadratic Throat Waveguide™ technology Flexible flying provisions Maximum concert power Designed for professional biamp applications Power handling: Mid Section - 600 watts continuous,1200 watts program, 2400 watts peak Power handling: High Section - 100 watts continuous, 200 watts program, 400 watts peak Durable Hammer Head™ black polyurea finish

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
QW® Series Speaker Enclosure
QW 1
QW® Series Speaker Enclosure QW 1
Peavey Electronics The QW® 1 is engineered for the best performance on the market today. It is designed for the top end of a 3-way or 4-way professional high performance sound system. When coupled with a QW® 215 and QW® 218 low frequency enclosures, this 4-way system can reach sound pressure levels of 140 dB continuous. The QW® 1 is ideal for stadiums, arenas, concerts, theaters, cruise ships, etc. Patented technology leads the way in this system. It incorporates two high power mid-range drivers with 4 inch voice coils, a patented titanium compression driver with ferrofluid cooling coupled to a constant directivity horn with patented Quadratic Throat Waveguide™ technology. The enclosure has a durable Hammer Head™ finish and multiple flying points. Connections are made through a Neutrik® Speakon® connectors. Extra compact trapezoidal design for arraying. Two 10 inch BWX 1008-8 HE woofers with 4 inch voice coils Frequency response: 200 Hz to 18 kHz Patented 44XT™ titanium compression driver, ferrofluid cooled, coupled to a CH®642qt constant directivity horn which employs our patented Quadratic Throat Waveguide™ technology Flexible flying provisions Maximum concert power Designed for professional biamp applications Power handling: Mid Section - 600 watts continuous,1200 watts program, 2400 watts peak Power handling: High Section - 100 watts continuous, 200 watts program, 400 watts peak Durable Hammer Head™ black polyurea finish

Peavey Electronics

The QW® 1 is engineered for the best performance on the market today. It is designed for the top end of a 3-way or 4-way professional high performance sound system. When coupled with a QW® 215 and QW® 218 low frequency enclosures, this 4-way system can reach sound pressure levels of 140 dB continuous. The QW® 1 is ideal for stadiums, arenas, concerts, theaters, cruise ships, etc. Patented technology leads the way in this system. It incorporates two high power mid-range drivers with 4 inch voice coils, a patented titanium compression driver with ferrofluid cooling coupled to a constant directivity horn with patented Quadratic Throat Waveguide™ technology. The enclosure has a durable Hammer Head™ finish and multiple flying points. Connections are made through a Neutrik® Speakon® connectors. Extra compact trapezoidal design for arraying.

  • Two 10 inch BWX 1008-8 HE woofers with 4 inch voice coils
  • Frequency response: 200 Hz to 18 kHz
  • Patented 44XT™ titanium compression driver, ferrofluid cooled, coupled to a CH®642qt constant directivity horn which employs our patented Quadratic Throat Waveguide™ technology
  • Flexible flying provisions
  • Maximum concert power
  • Designed for professional biamp applications
  • Power handling: Mid Section - 600 watts continuous,1200 watts program, 2400 watts peak
  • Power handling: High Section - 100 watts continuous, 200 watts program, 400 watts peak
  • Durable Hammer Head™ black polyurea finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number QW 1
Product Name QW® Series Speaker Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1172-2-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 350 Hz
Weight 0.57 g (0.02 oz)
View Details