Visual Sound, Inc. 26" Full Resolution Quad-Viewer Monitor QV261-HDSDI

Description
Marshall Electronics, Inc. The QUAD VIEWER Series is the latest addition to Marshall's line of IMD-equipped monitors. The new 17" and 26" Quad-Viewer Monitors feature a full resolution 1920 x 1200 LCD panel, built-in high quality HD Quad Splitter, four independent HDSDI inputs, one DVI input, IMD (In-Monitor Display) capability, Audio Presence indicator, and Time Code. Video and DVI both offer full screen mode, while quad-split mode is scaled to fit onscreen in the highest resolution. IMD is supported via manual mode, along with Image Video, NVISION, MEI (Marshall), and TSL protocols. Other features include a variety of markers and shades, front panel user-configurable function buttons, RS-422/485 port with pass-through, and field-upgradeable firmware.
Description
Marshall Electronics, Inc. The QUAD VIEWER Series is the latest addition to Marshall's line of IMD-equipped monitors. The new 17" and 26" Quad-Viewer Monitors feature a full resolution 1920 x 1200 LCD panel, built-in high quality HD Quad Splitter, four independent HDSDI inputs, one DVI input, IMD (In-Monitor Display) capability, Audio Presence indicator, and Time Code. Video and DVI both offer full screen mode, while quad-split mode is scaled to fit onscreen in the highest resolution. IMD is supported via manual mode, along with Image Video, NVISION, MEI (Marshall), and TSL protocols. Other features include a variety of markers and shades, front panel user-configurable function buttons, RS-422/485 port with pass-through, and field-upgradeable firmware.

Suppliers

Company
Product
Description
Supplier Links
26
Broomall, PA, USA
26" Full Resolution Quad-Viewer Monitor
QV261-HDSDI
26" Full Resolution Quad-Viewer Monitor QV261-HDSDI
Marshall Electronics, Inc. The QUAD VIEWER Series is the latest addition to Marshall's line of IMD-equipped monitors. The new 17" and 26" Quad-Viewer Monitors feature a full resolution 1920 x 1200 LCD panel, built-in high quality HD Quad Splitter, four independent HDSDI inputs, one DVI input, IMD (In-Monitor Display) capability, Audio Presence indicator, and Time Code. Video and DVI both offer full screen mode, while quad-split mode is scaled to fit onscreen in the highest resolution. IMD is supported via manual mode, along with Image Video, NVISION, MEI (Marshall), and TSL protocols. Other features include a variety of markers and shades, front panel user-configurable function buttons, RS-422/485 port with pass-through, and field-upgradeable firmware.

Marshall Electronics, Inc.

The QUAD VIEWER Series is the latest addition to Marshall's line of IMD-equipped monitors. The new 17" and 26" Quad-Viewer Monitors feature a full resolution 1920 x 1200 LCD panel, built-in high quality HD Quad Splitter, four independent HDSDI inputs, one DVI input, IMD (In-Monitor Display) capability, Audio Presence indicator, and Time Code. Video and DVI both offer full screen mode, while quad-split mode is scaled to fit onscreen in the highest resolution. IMD is supported via manual mode, along with Image Video, NVISION, MEI (Marshall), and TSL protocols. Other features include a variety of markers and shades, front panel user-configurable function buttons, RS-422/485 port with pass-through, and field-upgradeable firmware.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number QV261-HDSDI
Product Name 26" Full Resolution Quad-Viewer Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204635 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Express Plus Series Industrial LCD Display - EXP1910-RL-SA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details
Weather Panel Display - WID513 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details