Visual Sound, Inc. 17" Full Resolution Quad-Viewer Monitor QV171-HDSDI

Description
Marshall Electronics, Inc. The QUAD VIEWER Series is the latest addition to Marshall's line of IMD-equipped monitors. The new 17" and 26" Quad-Viewer Monitors feature a full resolution 1920 x 1200 LCD panel, built-in high quality HD Quad Splitter, four independent HDSDI inputs, one DVI input, IMD (In-Monitor Display) capability, Audio Presence indicator, and Time Code. Video and DVI both offer full screen mode, while quad-split mode is scaled to fit onscreen in the highest resolution. IMD is supported via manual mode, along with Image Video, NVISION, MEI (Marshall), and TSL protocols. Other features include a variety of markers and shades, front panel user-configurable function buttons, RS-422/485 port with pass-through, and field-upgradeable firmware.
Description
Marshall Electronics, Inc. The QUAD VIEWER Series is the latest addition to Marshall's line of IMD-equipped monitors. The new 17" and 26" Quad-Viewer Monitors feature a full resolution 1920 x 1200 LCD panel, built-in high quality HD Quad Splitter, four independent HDSDI inputs, one DVI input, IMD (In-Monitor Display) capability, Audio Presence indicator, and Time Code. Video and DVI both offer full screen mode, while quad-split mode is scaled to fit onscreen in the highest resolution. IMD is supported via manual mode, along with Image Video, NVISION, MEI (Marshall), and TSL protocols. Other features include a variety of markers and shades, front panel user-configurable function buttons, RS-422/485 port with pass-through, and field-upgradeable firmware.

Suppliers

Company
Product
Description
Supplier Links
17
Broomall, PA, USA
17" Full Resolution Quad-Viewer Monitor
QV171-HDSDI
17" Full Resolution Quad-Viewer Monitor QV171-HDSDI
Marshall Electronics, Inc. The QUAD VIEWER Series is the latest addition to Marshall's line of IMD-equipped monitors. The new 17" and 26" Quad-Viewer Monitors feature a full resolution 1920 x 1200 LCD panel, built-in high quality HD Quad Splitter, four independent HDSDI inputs, one DVI input, IMD (In-Monitor Display) capability, Audio Presence indicator, and Time Code. Video and DVI both offer full screen mode, while quad-split mode is scaled to fit onscreen in the highest resolution. IMD is supported via manual mode, along with Image Video, NVISION, MEI (Marshall), and TSL protocols. Other features include a variety of markers and shades, front panel user-configurable function buttons, RS-422/485 port with pass-through, and field-upgradeable firmware.

Marshall Electronics, Inc.

The QUAD VIEWER Series is the latest addition to Marshall's line of IMD-equipped monitors. The new 17" and 26" Quad-Viewer Monitors feature a full resolution 1920 x 1200 LCD panel, built-in high quality HD Quad Splitter, four independent HDSDI inputs, one DVI input, IMD (In-Monitor Display) capability, Audio Presence indicator, and Time Code. Video and DVI both offer full screen mode, while quad-split mode is scaled to fit onscreen in the highest resolution. IMD is supported via manual mode, along with Image Video, NVISION, MEI (Marshall), and TSL protocols. Other features include a variety of markers and shades, front panel user-configurable function buttons, RS-422/485 port with pass-through, and field-upgradeable firmware.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number QV171-HDSDI
Product Name 17" Full Resolution Quad-Viewer Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types Composite; RGB
Screen Resolution VGA (640 x 480)
View Details
Specs
Monitor Type LCD Display
Features Audio Capabilities
Input Types Serial Interface; VGA
View Details