Visual Sound, Inc. QUICK-STALL RIGID SCREEN FRAME QuickStall

Description
Stewart Filmscreen Corp. The Quick-Stall frame allows for easy installation of rigid rear screen materials by eliminating the need for a finish trim. The Quick-Stall frame covers unfinished edges with a built-in 5/8" trim. Create a professional atmosphere by applying Stewart's optional VeLux appliqué. Allows for easy installation of rigid materials Sturdy aluminum construction 3" Exposed frame surface Covers unfinished molding with a built-in 5/8" trim flange Beveled edge (45 degree) bringing the image closer to the audience Designed to be inset into a wall or cabinet Create a professional atmosphere with Stewart's optional VeLux™ appliqué
Description
Stewart Filmscreen Corp. The Quick-Stall frame allows for easy installation of rigid rear screen materials by eliminating the need for a finish trim. The Quick-Stall frame covers unfinished edges with a built-in 5/8" trim. Create a professional atmosphere by applying Stewart's optional VeLux appliqué. Allows for easy installation of rigid materials Sturdy aluminum construction 3" Exposed frame surface Covers unfinished molding with a built-in 5/8" trim flange Beveled edge (45 degree) bringing the image closer to the audience Designed to be inset into a wall or cabinet Create a professional atmosphere with Stewart's optional VeLux™ appliqué

Suppliers

Company
Product
Description
Supplier Links
QUICK-STALL RIGID SCREEN FRAME - QuickStall - Visual Sound, Inc.
Broomall, PA, USA
QUICK-STALL RIGID SCREEN FRAME
QuickStall
QUICK-STALL RIGID SCREEN FRAME QuickStall
Stewart Filmscreen Corp. The Quick-Stall frame allows for easy installation of rigid rear screen materials by eliminating the need for a finish trim. The Quick-Stall frame covers unfinished edges with a built-in 5/8" trim. Create a professional atmosphere by applying Stewart's optional VeLux appliqué. Allows for easy installation of rigid materials Sturdy aluminum construction 3" Exposed frame surface Covers unfinished molding with a built-in 5/8" trim flange Beveled edge (45 degree) bringing the image closer to the audience Designed to be inset into a wall or cabinet Create a professional atmosphere with Stewart's optional VeLux™ appliqué

Stewart Filmscreen Corp.

The Quick-Stall frame allows for easy installation of rigid rear screen materials by eliminating the need for a finish trim. The Quick-Stall frame covers unfinished edges with a built-in 5/8" trim. Create a professional atmosphere by applying Stewart's optional VeLux appliqué.

  • Allows for easy installation of rigid materials
  • Sturdy aluminum construction
  • 3" Exposed frame surface
  • Covers unfinished molding with a built-in 5/8" trim flange
  • Beveled edge (45 degree) bringing the image closer to the audience
  • Designed to be inset into a wall or cabinet
  • Create a professional atmosphere with Stewart's optional VeLux™ appliqué
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number QuickStall
Product Name QUICK-STALL RIGID SCREEN FRAME
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204632 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
22
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details