Visual Sound, Inc. QRx Series Loudspeaker System QRx 118S

Description
Electro-Voice The QRx 118S is an 18-inch subwoofer system with 600-watt continuous - and 2,400-watt peak - power handling. Key Features: Delivers 126 dB SPL one watt/one meter (132 dB peaks 1 watt /1 meter) at full power *EVX-180B four-inch voice-coil driver for maximum low-frequency reproduction power with minimum enclosure volume *Delivers solid bass response to 36 Hz *Enclosure is equal in width to the QRx115 for easy stacking and transportation *Includes one 1.375-inch stand mount and 30-inch steel pole for use with full-range cabinets without extra mounting stands. The QRx 118S features an enclosure built from 13-ply, void-free, grain-oriented birch plywood finished with Futura, a baked-on, polyurethane finish that is rugged and durable. It is available in black or white. Delivers 126 dB SPL one watt/one meter (132 dB peaks 1 watt /1 meter) at full power EVX-180B four-inch voice-coil driver for maximum low-frequency reproduction power with minimum enclosure volume Delivers solid bass response to 36 Hz Enclosure is equal in width to the QRx115 for easy stacking and transportation Includes one 1.375-inch stand mount and 30-inch steel pole for use with full-range cabinets without extra mounting stands. The QRx 118S features an enclosure built from 13-ply, void-free, grain-oriented birch plywood finished with Futura, a baked-on, polyurethane finish that is rugged and durable. It is available in black or white.
Description
Electro-Voice The QRx 118S is an 18-inch subwoofer system with 600-watt continuous - and 2,400-watt peak - power handling. Key Features: Delivers 126 dB SPL one watt/one meter (132 dB peaks 1 watt /1 meter) at full power *EVX-180B four-inch voice-coil driver for maximum low-frequency reproduction power with minimum enclosure volume *Delivers solid bass response to 36 Hz *Enclosure is equal in width to the QRx115 for easy stacking and transportation *Includes one 1.375-inch stand mount and 30-inch steel pole for use with full-range cabinets without extra mounting stands. The QRx 118S features an enclosure built from 13-ply, void-free, grain-oriented birch plywood finished with Futura, a baked-on, polyurethane finish that is rugged and durable. It is available in black or white. Delivers 126 dB SPL one watt/one meter (132 dB peaks 1 watt /1 meter) at full power EVX-180B four-inch voice-coil driver for maximum low-frequency reproduction power with minimum enclosure volume Delivers solid bass response to 36 Hz Enclosure is equal in width to the QRx115 for easy stacking and transportation Includes one 1.375-inch stand mount and 30-inch steel pole for use with full-range cabinets without extra mounting stands. The QRx 118S features an enclosure built from 13-ply, void-free, grain-oriented birch plywood finished with Futura, a baked-on, polyurethane finish that is rugged and durable. It is available in black or white.

Suppliers

Company
Product
Description
Supplier Links
QRx Series Loudspeaker System - QRx 118S - Visual Sound, Inc.
Broomall, PA, USA
QRx Series Loudspeaker System
QRx 118S
QRx Series Loudspeaker System QRx 118S
Electro-Voice The QRx 118S is an 18-inch subwoofer system with 600-watt continuous - and 2,400-watt peak - power handling. Key Features: Delivers 126 dB SPL one watt/one meter (132 dB peaks 1 watt /1 meter) at full power *EVX-180B four-inch voice-coil driver for maximum low-frequency reproduction power with minimum enclosure volume *Delivers solid bass response to 36 Hz *Enclosure is equal in width to the QRx115 for easy stacking and transportation *Includes one 1.375-inch stand mount and 30-inch steel pole for use with full-range cabinets without extra mounting stands. The QRx 118S features an enclosure built from 13-ply, void-free, grain-oriented birch plywood finished with Futura, a baked-on, polyurethane finish that is rugged and durable. It is available in black or white. Delivers 126 dB SPL one watt/one meter (132 dB peaks 1 watt /1 meter) at full power EVX-180B four-inch voice-coil driver for maximum low-frequency reproduction power with minimum enclosure volume Delivers solid bass response to 36 Hz Enclosure is equal in width to the QRx115 for easy stacking and transportation Includes one 1.375-inch stand mount and 30-inch steel pole for use with full-range cabinets without extra mounting stands. The QRx 118S features an enclosure built from 13-ply, void-free, grain-oriented birch plywood finished with Futura, a baked-on, polyurethane finish that is rugged and durable. It is available in black or white.

Electro-Voice

The QRx 118S is an 18-inch subwoofer system with 600-watt continuous - and 2,400-watt peak - power handling.
Key Features: Delivers 126 dB SPL one watt/one meter (132 dB peaks 1 watt /1 meter) at full power
*EVX-180B four-inch voice-coil driver for maximum low-frequency reproduction power with minimum enclosure volume
*Delivers solid bass response to 36 Hz
*Enclosure is equal in width to the QRx115 for easy stacking and transportation
*Includes one 1.375-inch stand mount and 30-inch steel pole for use with full-range cabinets without extra mounting stands.
The QRx 118S features an enclosure built from 13-ply, void-free, grain-oriented birch plywood finished with Futura, a baked-on, polyurethane finish that is rugged and durable. It is available in black or white.

  • Delivers 126 dB SPL one watt/one meter (132 dB peaks 1 watt /1 meter) at full power
  • EVX-180B four-inch voice-coil driver for maximum low-frequency reproduction power with minimum enclosure volume
  • Delivers solid bass response to 36 Hz
  • Enclosure is equal in width to the QRx115 for easy stacking and transportation
  • Includes one 1.375-inch stand mount and 30-inch steel pole for use with full-range cabinets without extra mounting stands.
  • The QRx 118S features an enclosure built from 13-ply, void-free, grain-oriented birch plywood finished with Futura, a baked-on, polyurethane finish that is rugged and durable. It is available in black or white.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number QRx 118S
Product Name QRx Series Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details