Visual Sound, Inc. QRx Series Loudspeaker System QRx 112/75

Description
Electro-Voice The QRx 112/75 is a 12-inch, two-way, full-range loudspeaker system with 300-watt continuous - and 1,200-watt peak - power handling. Key Features: Can be easily biamped *DH7 three-inch, voice-coil compression driver delivers beautifully detailed sound *Asymmetrical, 75 degree x 50 degree, fully rotatable, Constant Directivity horn *In the factory-delivered position, the horn provides a 15 degree up and 35 degree down vertical coverage pattern *A fully rotatable horn to ensure that pattern control is fully user-determined *Five-sided cabinet design - allows for use as a floor monitor, front-of-house system, or to be tucked against a ceiling for low-profile applications *Built-in, L-track rigging on top and bottom of enclosure and single-stud pull-up point on the back *Ring-Mode Decoupling for pure, accurate vocals and rich reproduction of instruments. The system is shipped with four Ancra, single-stud fittings. The QRx 112/75 features an enclosure of 13-ply, void-free, grain-oriented plywood and is finished in Futura, a baked-on, polyurethane finish that is rugged and durable. It is available in black or white.
Description
Electro-Voice The QRx 112/75 is a 12-inch, two-way, full-range loudspeaker system with 300-watt continuous - and 1,200-watt peak - power handling. Key Features: Can be easily biamped *DH7 three-inch, voice-coil compression driver delivers beautifully detailed sound *Asymmetrical, 75 degree x 50 degree, fully rotatable, Constant Directivity horn *In the factory-delivered position, the horn provides a 15 degree up and 35 degree down vertical coverage pattern *A fully rotatable horn to ensure that pattern control is fully user-determined *Five-sided cabinet design - allows for use as a floor monitor, front-of-house system, or to be tucked against a ceiling for low-profile applications *Built-in, L-track rigging on top and bottom of enclosure and single-stud pull-up point on the back *Ring-Mode Decoupling for pure, accurate vocals and rich reproduction of instruments. The system is shipped with four Ancra, single-stud fittings. The QRx 112/75 features an enclosure of 13-ply, void-free, grain-oriented plywood and is finished in Futura, a baked-on, polyurethane finish that is rugged and durable. It is available in black or white.

Suppliers

Company
Product
Description
Supplier Links
QRx Series Loudspeaker System - QRx 112/75 - Visual Sound, Inc.
Broomall, PA, USA
QRx Series Loudspeaker System
QRx 112/75
QRx Series Loudspeaker System QRx 112/75
Electro-Voice The QRx 112/75 is a 12-inch, two-way, full-range loudspeaker system with 300-watt continuous - and 1,200-watt peak - power handling. Key Features: Can be easily biamped *DH7 three-inch, voice-coil compression driver delivers beautifully detailed sound *Asymmetrical, 75 degree x 50 degree, fully rotatable, Constant Directivity horn *In the factory-delivered position, the horn provides a 15 degree up and 35 degree down vertical coverage pattern *A fully rotatable horn to ensure that pattern control is fully user-determined *Five-sided cabinet design - allows for use as a floor monitor, front-of-house system, or to be tucked against a ceiling for low-profile applications *Built-in, L-track rigging on top and bottom of enclosure and single-stud pull-up point on the back *Ring-Mode Decoupling for pure, accurate vocals and rich reproduction of instruments. The system is shipped with four Ancra, single-stud fittings. The QRx 112/75 features an enclosure of 13-ply, void-free, grain-oriented plywood and is finished in Futura, a baked-on, polyurethane finish that is rugged and durable. It is available in black or white.

Electro-Voice

The QRx 112/75 is a 12-inch, two-way, full-range loudspeaker system with 300-watt continuous - and 1,200-watt peak - power handling.
Key Features: Can be easily biamped
*DH7 three-inch, voice-coil compression driver delivers beautifully detailed sound
*Asymmetrical, 75 degree x 50 degree, fully rotatable, Constant Directivity horn
*In the factory-delivered position, the horn provides a 15 degree up and 35 degree down vertical coverage pattern
*A fully rotatable horn to ensure that pattern control is fully user-determined
*Five-sided cabinet design - allows for use as a floor monitor, front-of-house system, or to be tucked against a ceiling for low-profile applications
*Built-in, L-track rigging on top and bottom of enclosure and single-stud pull-up point on the back
*Ring-Mode Decoupling for pure, accurate vocals and rich reproduction of instruments.
The system is shipped with four Ancra, single-stud fittings. The QRx 112/75 features an enclosure of 13-ply, void-free, grain-oriented plywood and is finished in Futura, a baked-on, polyurethane finish that is rugged and durable. It is available in black or white.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number QRx 112/75
Product Name QRx Series Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 342 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details