Visual Sound, Inc. Low-Profile Pressure Zone Microphone PZM-10

Description
Crown International, Inc. PZM (Pressure Zone Microphone) Series are omnidirectional boundary microphones. They can be placed on a large surface such as a table, floor, wall, or lectern. PZMs prevent phase interference from surface reflections, allowing a wide, smooth response. Microphone sensitivity is boosted 6 dB by the surface mounting. Crown PZM Series microphones offer serious tools for the sound reinforcement and recording professional, as well as cost-effective solutions for a variety of other needs. As the first licensed manufacturer of the Pressure Recording Process (the foundation of PZM technology), Crown has developed the most successful line of PZM microphones available today. Crown PZM Series microphones let the user optimally place microphones in the performance venue. Designed for use on flat surfaces, PZMs can be placed where conventional microphones do not work well. Their wide, smooth frequency response makes them ideal for miking pianos, harps and other orchestral instruments. Their small size and low profile also make them an excellent choice for recording projects, conference rooms and security applications. These technical innovations, combined with numerous others, give Crown a leading edge in bringing high-quality PZM products to the market. A low-profile microphone featuring a cylindrical design for ceiling, wall or tabletop installations. Intelligibility is excellent, with low frequencies below the voice range rolled off to reduce the pickup of HVAC rumble. XLR connector, phantom powered.
Description
Crown International, Inc. PZM (Pressure Zone Microphone) Series are omnidirectional boundary microphones. They can be placed on a large surface such as a table, floor, wall, or lectern. PZMs prevent phase interference from surface reflections, allowing a wide, smooth response. Microphone sensitivity is boosted 6 dB by the surface mounting. Crown PZM Series microphones offer serious tools for the sound reinforcement and recording professional, as well as cost-effective solutions for a variety of other needs. As the first licensed manufacturer of the Pressure Recording Process (the foundation of PZM technology), Crown has developed the most successful line of PZM microphones available today. Crown PZM Series microphones let the user optimally place microphones in the performance venue. Designed for use on flat surfaces, PZMs can be placed where conventional microphones do not work well. Their wide, smooth frequency response makes them ideal for miking pianos, harps and other orchestral instruments. Their small size and low profile also make them an excellent choice for recording projects, conference rooms and security applications. These technical innovations, combined with numerous others, give Crown a leading edge in bringing high-quality PZM products to the market. A low-profile microphone featuring a cylindrical design for ceiling, wall or tabletop installations. Intelligibility is excellent, with low frequencies below the voice range rolled off to reduce the pickup of HVAC rumble. XLR connector, phantom powered.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Pressure Zone Microphone - PZM-10 - Visual Sound, Inc.
Broomall, PA, USA
Low-Profile Pressure Zone Microphone
PZM-10
Low-Profile Pressure Zone Microphone PZM-10
Crown International, Inc. PZM (Pressure Zone Microphone) Series are omnidirectional boundary microphones. They can be placed on a large surface such as a table, floor, wall, or lectern. PZMs prevent phase interference from surface reflections, allowing a wide, smooth response. Microphone sensitivity is boosted 6 dB by the surface mounting. Crown PZM Series microphones offer serious tools for the sound reinforcement and recording professional, as well as cost-effective solutions for a variety of other needs. As the first licensed manufacturer of the Pressure Recording Process (the foundation of PZM technology), Crown has developed the most successful line of PZM microphones available today. Crown PZM Series microphones let the user optimally place microphones in the performance venue. Designed for use on flat surfaces, PZMs can be placed where conventional microphones do not work well. Their wide, smooth frequency response makes them ideal for miking pianos, harps and other orchestral instruments. Their small size and low profile also make them an excellent choice for recording projects, conference rooms and security applications. These technical innovations, combined with numerous others, give Crown a leading edge in bringing high-quality PZM products to the market. A low-profile microphone featuring a cylindrical design for ceiling, wall or tabletop installations. Intelligibility is excellent, with low frequencies below the voice range rolled off to reduce the pickup of HVAC rumble. XLR connector, phantom powered.

Crown International, Inc.

PZM (Pressure Zone Microphone) Series are omnidirectional boundary microphones. They can be placed on a large surface such as a table, floor, wall, or lectern. PZMs prevent phase interference from surface reflections, allowing a wide, smooth response. Microphone sensitivity is boosted 6 dB by the surface mounting.
Crown PZM Series microphones offer serious tools for the sound reinforcement and recording professional, as well as cost-effective solutions for a variety of other needs. As the first licensed manufacturer of the Pressure Recording Process (the foundation of PZM technology), Crown has developed the most successful line of PZM microphones available today.
Crown PZM Series microphones let the user optimally place microphones in the performance venue. Designed for use on flat surfaces, PZMs can be placed where conventional microphones do not work well. Their wide, smooth frequency response makes them ideal for miking pianos, harps and other orchestral instruments. Their small size and low profile also make them an excellent choice for recording projects, conference rooms and security applications.
These technical innovations, combined with numerous others, give Crown a leading edge in bringing high-quality PZM products to the market.
A low-profile microphone featuring a cylindrical design for ceiling, wall or tabletop installations. Intelligibility is excellent, with low frequencies below the voice range rolled off to reduce the pickup of HVAC rumble. XLR connector, phantom powered.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PZM-10
Product Name Low-Profile Pressure Zone Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details