Visual Sound, Inc. 23" Business LCD Monitor PX2370

Description
Samsung Electronics America, Inc. Samsung's ultra-slim LED backlit monitor is just 16.5 mm thin which makes it easy to fit into most spaces. It's also halogen and lead-free, recyclable and engineered to consume 40% less power? making it more eco-friendly than conventional CCFL monitors. Rich colors with 100% sRGB Color Reproduction This monitor reproduces 100% sRGB color, to match color from the original source. So whether you're viewing video from your HD camcorder or photos from your digital camera, sRGB support makes sure nature looks just as natural on your Samsung monitor as it did when you captured it. Breakthrough picture quality A faster response time and a mega dynamic contrast ratio of 5,000,000,000:1 results in clear, vivid colors and rich detail in light and dark areas. LED backlit for ultra-thin profile Rich colors with 100% sRGB Color Reproduction Breakthrough picture quality Adjustable brightness with MagicEco™
Description
Samsung Electronics America, Inc. Samsung's ultra-slim LED backlit monitor is just 16.5 mm thin which makes it easy to fit into most spaces. It's also halogen and lead-free, recyclable and engineered to consume 40% less power? making it more eco-friendly than conventional CCFL monitors. Rich colors with 100% sRGB Color Reproduction This monitor reproduces 100% sRGB color, to match color from the original source. So whether you're viewing video from your HD camcorder or photos from your digital camera, sRGB support makes sure nature looks just as natural on your Samsung monitor as it did when you captured it. Breakthrough picture quality A faster response time and a mega dynamic contrast ratio of 5,000,000,000:1 results in clear, vivid colors and rich detail in light and dark areas. LED backlit for ultra-thin profile Rich colors with 100% sRGB Color Reproduction Breakthrough picture quality Adjustable brightness with MagicEco™

Suppliers

Company
Product
Description
Supplier Links
23
Broomall, PA, USA
23" Business LCD Monitor
PX2370
23" Business LCD Monitor PX2370
Samsung Electronics America, Inc. Samsung's ultra-slim LED backlit monitor is just 16.5 mm thin which makes it easy to fit into most spaces. It's also halogen and lead-free, recyclable and engineered to consume 40% less power? making it more eco-friendly than conventional CCFL monitors. Rich colors with 100% sRGB Color Reproduction This monitor reproduces 100% sRGB color, to match color from the original source. So whether you're viewing video from your HD camcorder or photos from your digital camera, sRGB support makes sure nature looks just as natural on your Samsung monitor as it did when you captured it. Breakthrough picture quality A faster response time and a mega dynamic contrast ratio of 5,000,000,000:1 results in clear, vivid colors and rich detail in light and dark areas. LED backlit for ultra-thin profile Rich colors with 100% sRGB Color Reproduction Breakthrough picture quality Adjustable brightness with MagicEco™

Samsung Electronics America, Inc.

Samsung's ultra-slim LED backlit monitor is just 16.5 mm thin which makes it easy to fit into most spaces. It's also halogen and lead-free, recyclable and engineered to consume 40% less power? making it more eco-friendly than conventional CCFL monitors. Rich colors with 100% sRGB Color Reproduction This monitor reproduces 100% sRGB color, to match color from the original source. So whether you're viewing video from your HD camcorder or photos from your digital camera, sRGB support makes sure nature looks just as natural on your Samsung monitor as it did when you captured it. Breakthrough picture quality A faster response time and a mega dynamic contrast ratio of 5,000,000,000:1 results in clear, vivid colors and rich detail in light and dark areas.

  • LED backlit for ultra-thin profile
  • Rich colors with 100% sRGB Color Reproduction
  • Breakthrough picture quality
  • Adjustable brightness with MagicEco™
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PX2370
Product Name 23" Business LCD Monitor
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540009 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Waterproof Stainless Steel Monitors - PMN80120 - Acnodes Corporation
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types VGA; VGA video input
View Details
Remote Digital Display - SITRANS RD100 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA
View Details