Visual Sound, Inc. Smartpro 3000va 2U, Rackmount UPS PW-SM3000RM2U

Description
BTX Technologies, Inc. Smartpro 3000va 2U, Rackmount UPS
Description
BTX Technologies, Inc. Smartpro 3000va 2U, Rackmount UPS

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Smartpro 3000va 2U, Rackmount UPS
PW-SM3000RM2U
Smartpro 3000va 2U, Rackmount UPS PW-SM3000RM2U
BTX Technologies, Inc. Smartpro 3000va 2U, Rackmount UPS

BTX Technologies, Inc.

  • Smartpro 3000va 2U, Rackmount UPS
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number PW-SM3000RM2U
Product Name Smartpro 3000va 2U, Rackmount UPS
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - AKKUTEC2420-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
RUGGED UPS FA00001 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 0.1500 to 0.9990 kwatts
View Details
Uninterruptible Power Supplies - 2877218 - RS Components, Ltd.
Specs
Volt-Amp Rating 1 kVA
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details