Visual Sound, Inc. Smartpro 1000va 2U, Rackmount UPS PW-SM1000RM2U

Description
BTX Technologies, Inc. Smartpro 1000va 2U, Rackmount UPS
Description
BTX Technologies, Inc. Smartpro 1000va 2U, Rackmount UPS

Suppliers

Company
Product
Description
Supplier Links
Smartpro 1000va 2U, Rackmount UPS - PW-SM1000RM2U - Visual Sound, Inc.
Broomall, PA, USA
Smartpro 1000va 2U, Rackmount UPS
PW-SM1000RM2U
Smartpro 1000va 2U, Rackmount UPS PW-SM1000RM2U
BTX Technologies, Inc. Smartpro 1000va 2U, Rackmount UPS

BTX Technologies, Inc.

  • Smartpro 1000va 2U, Rackmount UPS
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number PW-SM1000RM2U
Product Name Smartpro 1000va 2U, Rackmount UPS
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - CEM-16 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
RUGGED UPS FA00406 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - 8694997 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details