Visual Sound, Inc. Drum Microphone System PVM DMS-5

Description
Peavey Electronics For the professional drummer who wants an all-in-one package, on stage or in the studio. The PVM™ DMS-5 drum microphone system includes one PVM 321 kick drum mic, one PVM 325 snare mic, three PVM 328 tom mic, four drum mount clips, four mic cables with a 90-degree XLR connector, one mic cable with a straight XLR connector, and carrying case. It is used for the professional drummer who wants an all-in-one package, on stage or in the studio. Each mic features a dynamic, super cardioid polar pattern, which offers greater directional sensitivity The PVM 321 offers a frequency response of 20 Hz - 10 kHz and a 140 dB Max SPL The PVM 325 features a frequency response of 50 Hz - 16 kHz The PVM 328 features a frequency response of 20 Hz - 12.5 kHz Both the PVM 325 and PVM 328 offer a 134 dB Max SPL
Description
Peavey Electronics For the professional drummer who wants an all-in-one package, on stage or in the studio. The PVM™ DMS-5 drum microphone system includes one PVM 321 kick drum mic, one PVM 325 snare mic, three PVM 328 tom mic, four drum mount clips, four mic cables with a 90-degree XLR connector, one mic cable with a straight XLR connector, and carrying case. It is used for the professional drummer who wants an all-in-one package, on stage or in the studio. Each mic features a dynamic, super cardioid polar pattern, which offers greater directional sensitivity The PVM 321 offers a frequency response of 20 Hz - 10 kHz and a 140 dB Max SPL The PVM 325 features a frequency response of 50 Hz - 16 kHz The PVM 328 features a frequency response of 20 Hz - 12.5 kHz Both the PVM 325 and PVM 328 offer a 134 dB Max SPL

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Drum Microphone System
PVM DMS-5
Drum Microphone System PVM DMS-5
Peavey Electronics For the professional drummer who wants an all-in-one package, on stage or in the studio. The PVM™ DMS-5 drum microphone system includes one PVM 321 kick drum mic, one PVM 325 snare mic, three PVM 328 tom mic, four drum mount clips, four mic cables with a 90-degree XLR connector, one mic cable with a straight XLR connector, and carrying case. It is used for the professional drummer who wants an all-in-one package, on stage or in the studio. Each mic features a dynamic, super cardioid polar pattern, which offers greater directional sensitivity The PVM 321 offers a frequency response of 20 Hz - 10 kHz and a 140 dB Max SPL The PVM 325 features a frequency response of 50 Hz - 16 kHz The PVM 328 features a frequency response of 20 Hz - 12.5 kHz Both the PVM 325 and PVM 328 offer a 134 dB Max SPL

Peavey Electronics

For the professional drummer who wants an all-in-one package, on stage or in the studio.

The PVM™ DMS-5 drum microphone system includes one PVM 321 kick drum mic, one PVM 325 snare mic, three PVM 328 tom mic, four drum mount clips, four mic cables with a 90-degree XLR connector, one mic cable with a straight XLR connector, and carrying case. It is used for the professional drummer who wants an all-in-one package, on stage or in the studio.

  • Each mic features a dynamic, super cardioid polar pattern, which offers greater directional sensitivity
  • The PVM 321 offers a frequency response of 20 Hz - 10 kHz and a 140 dB Max SPL
  • The PVM 325 features a frequency response of 50 Hz - 16 kHz
  • The PVM 328 features a frequency response of 20 Hz - 12.5 kHz
  • Both the PVM 325 and PVM 328 offer a 134 dB Max SPL
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PVM DMS-5
Product Name Drum Microphone System
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details