Visual Sound, Inc. PVM™ 480 Microphone White PVM 480 Mic:White

Description
Peavey Electronics Achieves optimum performance and accurate reproduction of almost any type of sound. Its exemplary combination of features make it ideal for the most exacting reproduction applications including: digital sampling, studio or location recording, instrumental pick-up. One of its best uses is for hi-hat and overhead cymbals.
Description
Peavey Electronics Achieves optimum performance and accurate reproduction of almost any type of sound. Its exemplary combination of features make it ideal for the most exacting reproduction applications including: digital sampling, studio or location recording, instrumental pick-up. One of its best uses is for hi-hat and overhead cymbals.

Suppliers

Company
Product
Description
Supplier Links
PVM™ 480 Microphone White - PVM 480 Mic:White - Visual Sound, Inc.
Broomall, PA, USA
PVM™ 480 Microphone White
PVM 480 Mic:White
PVM™ 480 Microphone White PVM 480 Mic:White
Peavey Electronics Achieves optimum performance and accurate reproduction of almost any type of sound. Its exemplary combination of features make it ideal for the most exacting reproduction applications including: digital sampling, studio or location recording, instrumental pick-up. One of its best uses is for hi-hat and overhead cymbals.

Peavey Electronics

Achieves optimum performance and accurate reproduction of almost any type of sound. Its exemplary combination of features make it ideal for the most exacting reproduction applications including: digital sampling, studio or location recording, instrumental pick-up. One of its best uses is for hi-hat and overhead cymbals.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PVM 480 Mic:White
Product Name PVM™ 480 Microphone White
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details