Visual Sound, Inc. PVM™ 46 Diamond Series™ Microphone PVM 46

Description
Peavey Electronics A dynamic hyper-cardioid microphone that is well suited for vocal and instrument use. It incorporates a neodymium magnet that allows increased sensitivity over conventional microphones. With the mic's diamond-coated diaphragm, transient and frequency response becomes flawless. Diamond-coated diaphragm Neodymium iron boron magnet Hyper-cardioid polar pattern 15 dB (typical) front to back rejection 400 ohms, balanced 45 Hz - 16 kHz frequency response Ultra-high sensitivity (-51 dB) 140 dB maximum SPL Black rubberized paint finish Swivel adapter Protective pouch
Description
Peavey Electronics A dynamic hyper-cardioid microphone that is well suited for vocal and instrument use. It incorporates a neodymium magnet that allows increased sensitivity over conventional microphones. With the mic's diamond-coated diaphragm, transient and frequency response becomes flawless. Diamond-coated diaphragm Neodymium iron boron magnet Hyper-cardioid polar pattern 15 dB (typical) front to back rejection 400 ohms, balanced 45 Hz - 16 kHz frequency response Ultra-high sensitivity (-51 dB) 140 dB maximum SPL Black rubberized paint finish Swivel adapter Protective pouch

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PVM™ 46 Diamond Series™ Microphone
PVM 46
PVM™ 46 Diamond Series™ Microphone PVM 46
Peavey Electronics A dynamic hyper-cardioid microphone that is well suited for vocal and instrument use. It incorporates a neodymium magnet that allows increased sensitivity over conventional microphones. With the mic's diamond-coated diaphragm, transient and frequency response becomes flawless. Diamond-coated diaphragm Neodymium iron boron magnet Hyper-cardioid polar pattern 15 dB (typical) front to back rejection 400 ohms, balanced 45 Hz - 16 kHz frequency response Ultra-high sensitivity (-51 dB) 140 dB maximum SPL Black rubberized paint finish Swivel adapter Protective pouch

Peavey Electronics

A dynamic hyper-cardioid microphone that is well suited for vocal and instrument use. It incorporates a neodymium magnet that allows increased sensitivity over conventional microphones. With the mic's diamond-coated diaphragm, transient and frequency response becomes flawless.

  • Diamond-coated diaphragm
  • Neodymium iron boron magnet
  • Hyper-cardioid polar pattern
  • 15 dB (typical) front to back rejection
  • 400 ohms, balanced
  • 45 Hz - 16 kHz frequency response
  • Ultra-high sensitivity (-51 dB)
  • 140 dB maximum SPL
  • Black rubberized paint finish
  • Swivel adapter
  • Protective pouch
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PVM 46
Product Name PVM™ 46 Diamond Series™ Microphone
Directivity Directional; Hypercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers